EN
  • EN
  • DE

HMT41GR7MFR8C-PBT8

Part No HMT41GR7MFR8C-PBT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948412-HMT41GR7MFR8C-PBT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GR7MFR8C-PBT8 CAD Model

Description

The Hynix Semiconductor HMT41GR7MFR8C-PBT8 is an 8GB DDR3 Registered ECC SDRAM module, designed for use in servers and high-end workstations where data integrity and system reliability are of utmost importance. This module provides temporary storage for data and instructions that the processor actively uses, ensuring faster access times compared to traditional storage devices.

Applications

  • Servers
  • High-End Workstations

Features

  • Capacity: 8GB
  • Memory Type: DDR3 Registered ECC SDRAM
  • Form Factor: DIMM (Dual In-Line Memory Module)
  • Speed: PC3-12800R (1600 MHz)
  • Voltage: 1.5V
  • Error Correction: ECC (Error-Correcting Code)
  • Buffering: Registered (Buffered)
  • Number of Pins: 240
  • Organization: Dependent on specific chip configuration.
  • CAS Latency: Typically CL11

Benefits

  • Superior Data Integrity: ECC (Error-Correcting Code) detects and corrects single-bit memory errors, preventing data corruption and ensuring accuracy.
  • Enhanced System Stability: The registered design helps to maintain signal integrity, which improves the overall stability and reliability of the system, especially when multiple memory modules are used.
  • Reduced Downtime: By preventing data corruption and system crashes caused by memory errors, the module helps to minimize downtime.
  • Faster Data Access: Provides fast access to frequently used data and instructions, optimizing application performance.
  • Reliable Performance: Designed to provide consistent and reliable performance in demanding server and workstation environments.

Additional Details

This Registered ECC DDR3 module is designed to operate at 1600 MHz, conforming to the PC3-12800R specification. The 'Registered' aspect of this memory means that it includes a register between the memory chips and the system's memory controller, which helps to buffer commands and addresses, thus improving signal integrity, especially in systems with a high number of memory modules. The PBT8 suffix likely designates a specific production batch or revision. Ensure compatibility with the motherboard specifications before purchase, as Registered ECC memory requires specific motherboard support often found in servers and workstations.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess