EN
  • EN
  • DE

HMT41GA7DFR8A-PBT0

Part No HMT41GA7DFR8A-PBT0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 ECC 1Gx72 SODIMM 2Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947583-HMT41GA7DFR8A-PBT0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GA7DFR8A-PBT0 CAD Model

Description

The Hynix Semiconductor HMT41GA7DFR8A-PBT0 is an 8GB DDR3 SDRAM module. This memory module is commonly used in desktop computers, workstations, and servers. Its primary function is to provide temporary storage for data and instructions actively being used by the processor, which allows for faster access times compared to hard drives and solid-state drives.

Applications

  • Desktop PCs
  • Workstations
  • Servers

Features

  • Capacity: 8GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: UDIMM (Unbuffered DIMM)
  • Speed: PC3-1600 (1600 MHz)
  • Voltage: 1.5V
  • Error Correction: Non-ECC (Error-Correcting Code)
  • Buffering: Unbuffered
  • Number of Pins: 240
  • Organization: Dependent on specific chip configuration.
  • CAS Latency: Typically CL11

Benefits

  • Increased System Performance: Provides faster data access compared to storage devices, leading to quicker program loading and execution.
  • Improved Multitasking: Allows users to run multiple applications and processes simultaneously without significant slowdown.
  • Enhanced Productivity: Enables smoother operation of demanding applications and workloads.
  • Stable Operation: Provides reliable memory performance for various computing tasks.
  • Cost-Effective Upgrade: Offers a significant performance boost at a reasonable price.

Additional Details

This module operates at 1.5V, which is the standard voltage for DDR3 memory. The PBT0 likely indicates a specific production batch or configuration detail but does not change the fundamental characteristics of the memory. The module's form factor is UDIMM, which means it is designed for desktop computers and workstations. The non-ECC designation means it does not have error-correcting capabilities. Prior to installation, verify compatibility with your system's motherboard specifications.

You May Also Be Interested in

Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess