EN
  • EN
  • DE

HMA851U6CJR6N-UH

Part No HMA851U6CJR6N-UH
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 512Mx64 UDIMM 1Rx16 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946790-HMA851U6CJR6N-UH
Series *
Ultra Librarian 3D Model Ultra Librarian HMA851U6CJR6N-UH CAD Model

Description

The Hynix Semiconductor HMA851U6CJR6N-UH is a 4GB DDR4 SDRAM module designed for use in a variety of computing applications. This unbuffered DIMM (Unbuffered Dual In-Line Memory Module) is a high-speed memory solution that enhances the performance and responsiveness of desktop computers, workstations, and servers.

Applications

  • Desktop PCs: Enhances the speed and efficiency of everyday computing tasks, gaming, and multimedia applications.
  • Workstations: Provides the necessary memory capacity for demanding professional applications such as video editing, 3D rendering, and CAD software.
  • Servers: Supports server workloads, improving overall system performance and stability.
  • Industrial PCs: Used in ruggedized systems for industrial automation and control.

Features

  • Capacity: 4GB of DDR4 memory.
  • Form Factor: UDIMM (Unbuffered DIMM).
  • Speed: Designed to operate at speeds compliant with DDR4 standards, commonly 2133MHz or 2400MHz, depending on the system's specifications.
  • Voltage: Operates at a low voltage of 1.2V, reducing power consumption and heat generation.
  • Error Correction: Non-ECC (Error-Correcting Code) memory.
  • Pin Count: 288-pin.

Benefits

  • Increased Performance: Enhances system responsiveness and reduces loading times for applications and files.
  • Improved Multitasking: Allows users to run multiple applications simultaneously without experiencing significant slowdowns.
  • Enhanced Gaming Experience: Provides smoother gameplay and faster loading times in modern games.
  • Energy Efficiency: Low voltage operation reduces power consumption, contributing to energy savings and reduced heat output.
  • Reliability: Hynix Semiconductor is a reputable manufacturer known for producing high-quality and reliable memory products.

Additional Details

The HMA851U6CJR6N-UH module complies with JEDEC standards, ensuring compatibility with a wide range of DDR4-compatible systems. It features high-quality components and undergoes rigorous testing to ensure stable and reliable performance. The module's compact design allows for easy installation in most desktop and workstation systems. DDR4 memory offers significant improvements over previous generations, including higher speeds, lower power consumption, and increased capacity. It is an excellent choice for upgrading or building new systems that require high-performance memory.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess