EN
  • EN
  • DE

H5TQ2G63GFR-RDI

Part No H5TQ2G63GFR-RDI
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 128Mx16 FBGA (2Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941144-H5TQ2G63GFR-RDI
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ2G63GFR-RDI CAD Model

Description

The Hynix H5TQ2G63GFR-RDI is a 2Gb DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for applications requiring high-speed and reliable memory. This chip is commonly used in various computing and electronic devices, including desktop computers, laptops, embedded systems, and networking equipment. The DDR3 technology offers a balance of performance and power efficiency, making it suitable for a wide range of applications.

Applications

  • Desktop Computers: Used as the main system memory to provide fast access to frequently used data and applications.
  • Laptop Computers: Integrated into laptops to enhance performance and support multitasking capabilities.
  • Embedded Systems: Implemented in embedded systems requiring high-speed memory for data processing and storage.
  • Networking Devices: Utilized in routers, switches, and other networking equipment for buffering and data handling.
  • Industrial Control Systems: Deployed in industrial environments requiring reliable memory for control and automation tasks.

Features

  • Capacity: 2Gb (Gigabits) of memory storage.
  • DDR3 Technology: Employs DDR3 (Double Data Rate 3) technology for high-speed data transfer.
  • Operating Speed: Operates at speeds up to 1600 MHz or higher, depending on the system configuration and specific variant.
  • Low Power Consumption: Designed for efficient power usage, reducing heat generation and extending battery life in portable devices.
  • FBGA Package: Housed in a fine-pitch ball grid array (FBGA) package for improved thermal performance and compact size.
  • Lead-Free: Compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental compliance.

Benefits

  • Improved System Performance: Enhances the overall performance of computing devices by enabling fast and efficient memory access.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without experiencing significant performance slowdowns.
  • Enhanced Gaming Experience: Delivers smoother gameplay and faster loading times in gaming applications.
  • Reduced Power Consumption: Contributes to lower energy consumption and longer battery life in portable devices.
  • Reliable Operation: Ensures stable and reliable operation under a wide range of operating conditions.

Additional Details

The Hynix H5TQ2G63GFR-RDI is manufactured using advanced semiconductor processes to achieve high performance and reliability. It supports various memory timings and configurations, enabling system designers to optimize memory performance based on specific requirements. The component is rigorously tested to ensure it meets industry standards and specifications. This DDR3 SDRAM chip is commonly used in conjunction with other memory modules to expand total system memory capacity. Always refer to the official datasheet from Hynix Semiconductor for detailed voltage requirements, operating temperature ranges, and other critical specifications to ensure proper and safe operation.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess