EN
  • EN
  • DE

H5PS2G43AFR-Y5

Part No H5PS2G43AFR-Y5
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-667 512Mx4 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942008-H5PS2G43AFR-Y5
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS2G43AFR-Y5 CAD Model

Description

The Hynix H5PS2G43AFR-Y5 is a 2Gb (Gigabit) DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. This memory component is designed for applications demanding high-speed data access and efficient memory management. The 'Y5' likely denotes a specific speed grade and operational characteristics within the DDR specification.

Applications:

  • Graphics cards
  • Gaming consoles
  • Networking equipment
  • High-performance computing
  • Embedded systems

Features:

  • Capacity: 2Gb (Gigabit)
  • Organization: Likely organized as 128M x 16
  • Interface: DDR
  • Data Rate: High-speed data transfer (specific rate determined by 'Y5' speed grade)
  • Voltage: Typically operates at 1.8V
  • Package: FBGA (Fine-Pitch Ball Grid Array)
  • Clock Frequency: Optimized for DDR operation and specific speed grade

Benefits:

  • High Bandwidth: Enables fast data transfer rates, improving system performance
  • Low Power: Reduces energy consumption
  • Compact Size: FBGA packaging saves board space
  • Improved System Responsiveness: Faster memory access reduces latency
  • Reliable Operation: Designed for robust performance

Additional Details:

The H5PS2G43AFR-Y5 conforms to JEDEC standards for DDR SDRAM. The 'Y5' marking indicates the specific speed bin and timing characteristics. DDR memory doubles the data transfer rate by transferring data on both the rising and falling edges of the clock signal. The FBGA package provides excellent thermal performance and simplifies PCB assembly.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess