EN
  • EN
  • DE

HP 777285-001 - HP Fan for DL380 / DL560 G9

Part No HP 777285-001 - HP Fan for DL380 / DL560 G9
Manufacturer HP
Catalog Fan
Description HP Fan for DL380 / DL560 G9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1408019-HP 777285-001 - HP Fan for DL380 / DL560 G9
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 777285-001 - HP Fan for DL380 / DL560 G9 CAD Model

Description

The HP 777285-001 is a high-performance cooling fan designed specifically for the HP ProLiant DL380 and DL560 Generation 9 (G9) servers. This component plays a critical role in maintaining the optimal operating temperature of these servers, ensuring that all internal components function within their designated thermal parameters. Cooling is paramount in high-density server environments to prevent overheating that can lead to performance throttling, system instability, or hardware failure. The 777285-001 fan is engineered to deliver efficient airflow through the server chassis, effectively dissipating heat generated by the processors, memory, storage, and other internal components. Its design is optimized for noise reduction, balancing superior cooling capabilities with minimal acoustic output to maintain a quieter working environment in data centers and server rooms. Installation and maintenance are designed to be straightforward, with the fan module easily accessible for replacement or upgrades without requiring extensive downtime. This fan is an essential element of HP’s cooling strategy for the DL380 and DL560 G9 servers, embodying the company’s dedication to reliability and performance sustainability in enterprise computing solutions. It supports the extensive, continuous operation of servers under diverse workloads, from routine tasks to compute-intensive applications, ensuring that businesses can rely on their IT infrastructure for uninterrupted operation and efficiency.

You May Also Be Interested in

Dell
FAN LARGE FX2S
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us
CISCO
Cisco Catalyst 6509 High Speed Fan Tray
Need more? Email Us
CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us
CISCO
Nexus 3048 Fan Module, Port-side Exhaust
Need more? Email Us
CISCO
Cisco Catalyst 4948E Spare Fan Tray
Need more? Email Us
Dell
FAN DUAL PE1950
Need more? Email Us
CISCO
Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Need more? Email Us
Dell
DUAL FAN PE1855
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess