EN
  • EN
  • DE

HF115F-T/005-1ZS3A(257)

Part No HF115F-T/005-1ZS3A(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182174-HF115F-T/005-1ZS3A(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF115F-T/005-1ZS3A(257) CAD Model

Description

The HF115F-T/005-1ZS3A(257) is a miniature power relay manufactured by HongFa. This relay is designed for a wide range of applications where reliable switching performance and compact size are crucial. It is well-suited for controlling various electrical loads and providing isolation between control circuits and the load being switched.

Applications:

  • Home appliances: Used in washing machines, refrigerators, microwave ovens, and air conditioners for controlling motors, heating elements, and other components.
  • Industrial automation: Employed in programmable logic controllers (PLCs), industrial control systems, and robotics for switching signals and power to actuators, sensors, and other devices.
  • Power supplies: Used in power supplies for switching DC or AC power to different circuits.
  • Lighting control: Found in lighting systems for switching lights on/off or dimming control.
  • HVAC systems: Integrated into heating, ventilation, and air conditioning systems for controlling fans, compressors, and other components.

Features:

  • Miniature size: Compact design allows for high-density mounting on printed circuit boards (PCBs).
  • High switching capacity: Capable of handling significant electrical loads.
  • High sensitivity: Requires a low coil power for activation.
  • Long life: Designed for reliable operation over a long lifespan.
  • Various contact configurations: Available in different contact arrangements to suit various application requirements (Form A, Form C).
  • Sealed construction: Some versions offer sealed construction for protection against dust and moisture.

Benefits:

  • Reliable switching: Provides consistent and dependable switching performance.
  • Space-saving design: Enables compact and efficient circuit layouts.
  • Energy efficiency: Low coil power consumption reduces energy waste.
  • Versatile application: Suitable for a broad range of applications due to its diverse specifications.
  • Increased system reliability: Enhances overall system reliability through robust switching capabilities.

Additional Details:

The relay's technical specifications typically include parameters such as coil voltage (5V in this case), contact rating (maximum current and voltage the relay can switch), coil resistance, operating time, release time, and insulation resistance. The HF115F series from HongFa are known for their compliance with industry standards and their reliable performance in demanding environments. The specific suffix (-T/005-1ZS3A(257)) indicates further specific details about the relay’s coil voltage, contact material, and packaging.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Panasonic
Need more? Email Us
Fastrax
Lowest to $32.6415
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Renesas Electronics America
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess