EN
  • EN
  • DE

HD14023BG

Part No HD14023BG
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062009-HD14023BG
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD14023BG CAD Model

Description

The HD14023BG is a triple 4-input NAND gate manufactured by Hitachi. This CMOS logic gate is part of the 4000 series and is widely used in digital logic circuits for performing NAND operations. It offers low power consumption and a wide operating voltage range.

Applications

  • Logic Circuits: Used for implementing various logic functions in digital circuits.
  • Control Systems: Employed in control systems for signal processing and decision-making.
  • Oscillators: Utilized in the design of simple oscillators and clock circuits.
  • Alarm Systems: Incorporated into alarm systems for logic operations and signal detection.
  • Simple Computing Devices: Found in basic computing devices and educational kits for demonstrating logic gate principles.

Features

  • Triple 4-Input NAND Gate: Contains three independent 4-input NAND gates in a single package.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 3V to 15V.
  • High Output Drive Capability: Provides sufficient output current to drive other logic gates and components.
  • TTL Compatibility: Compatible with TTL logic levels when operated at appropriate voltage levels.
  • Standard DIP Package: Available in a standard DIP (Dual In-Line Package) for easy installation.

Benefits

  • Versatile Logic Function: NAND gates are universal logic gates and can be used to implement any other logic function.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • High Noise Immunity: CMOS circuits are less susceptible to noise, ensuring reliable operation.
  • Simplified Circuit Design: Reduces component count and simplifies circuit layout.
  • Easy to Use: Standard DIP package and compatibility with other logic families make it easy to integrate into various circuits.

Additional Details

The HD14023BG performs the NAND (Not AND) logic function on its four inputs. The output is low only when all four inputs are high; otherwise, the output is high. The device is commonly used in combinational logic circuits and sequential logic circuits. Due to its simplicity and versatility, the HD14023BG is often used in educational settings to teach basic digital logic principles. The CMOS technology ensures that the device consumes very little power when not actively switching, making it energy-efficient. The wide operating voltage range allows it to be used in various applications with different power supply requirements. Its robust design and reliable performance make it a staple in digital electronics.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess