EN
  • EN
  • DE

HA17458FP

Part No HA17458FP
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Number of Circuits 2
RoHS Non-Compliant
Win Source Part Number 1061695-HA17458FP
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA17458FP CAD Model

Description

The HA17458FP is a quad operational amplifier from Hitachi, Ltd. It is designed for a wide range of analog applications requiring stable and reliable amplification. This amplifier is characterized by its low power consumption and ability to operate from a single power supply, making it suitable for battery-powered devices and portable equipment.

Applications

  • Audio amplifiers
  • Signal conditioners
  • Active filters
  • Voltage followers
  • Instrumentation amplifiers
  • Comparator circuits
  • Oscillators

Features

  • Single Supply Operation: Operates from a single power supply voltage.
  • Low Power Consumption: Designed for minimal power usage, extending battery life in portable devices.
  • High Input Impedance: Provides minimal loading to the signal source.
  • Low Input Bias Current: Ensures accurate signal amplification.
  • Short Circuit Protection: Prevents damage from output shorts.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.

Benefits

  • Reduced System Cost: Single supply operation simplifies power supply design and reduces component count.
  • Extended Battery Life: Low power consumption allows for longer operational time in battery-powered applications.
  • Improved Signal Accuracy: High input impedance and low input bias current minimize signal distortion.
  • Enhanced System Reliability: Short circuit protection prevents damage and ensures system stability.
  • Versatile Application: Suitable for a wide variety of analog signal processing tasks.

Technical Specifications

The HA17458FP typically operates with a single supply voltage between 3V and 36V. It features a gain bandwidth product of approximately 1 MHz and a slew rate around 0.5 V/μs. The input offset voltage is typically in the range of a few millivolts. The device is packaged in a small outline package (SOP), facilitating compact designs. The operating temperature range generally spans from -20°C to +75°C, making it suitable for various industrial and consumer applications.

The amplifier's stability and performance characteristics make it a reliable choice for general-purpose amplification needs. Its availability in a quad configuration allows for efficient use in applications requiring multiple amplifier channels.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess