EN
  • EN
  • DE

HI3516CRBCV500

Part No HI3516CRBCV500
Manufacturer Hisilicon
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hisilicon
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824911-HI3516CRBCV500
Ultra Librarian 3D Model Ultra Librarian HI3516CRBCV500 CAD Model

Description

The HI3516CRBCV500, developed by Hisilicon, is a high-performance System-on-Chip (SoC) designed for IP cameras and video encoders. It integrates a powerful ARM Cortex-A7 processor, an advanced image signal processor (ISP), and a robust video encoding engine to deliver high-quality video streams with low latency and low power consumption.

Applications

  • IP Cameras
  • Network Video Recorders (NVRs)
  • Video Encoders
  • Video Doorbell Systems
  • Baby Monitors with Video Streaming
  • Surveillance Systems

Features

  • High-performance ARM Cortex-A7 processor.
  • Advanced Image Signal Processor (ISP) for superior image quality.
  • H.265/HEVC and H.264/AVC video encoding support.
  • Low latency encoding for real-time applications.
  • Multiple sensor interfaces for flexible camera connectivity.
  • Integrated audio codec for audio encoding and decoding.
  • Built-in Ethernet MAC for network connectivity.
  • Support for DDR3/DDR3L memory.
  • Advanced security features for secure video transmission.

Benefits

  • Delivers high-quality video streams with low latency and low power consumption.
  • Provides excellent image quality even in challenging lighting conditions.
  • Enables efficient video compression for reduced storage and bandwidth requirements.
  • Supports a wide range of camera sensors for flexible system design.
  • Facilitates two-way audio communication in IP camera applications.
  • Ensures secure video transmission with built-in security features.
  • Reduces system cost and complexity with integrated functionalities.
  • Faster video processing and improved overall system performance.

Additional Details

The HI3516CRBCV500 incorporates a sophisticated ISP that performs various image processing functions, including noise reduction, dynamic range compression, and color correction, to produce high-quality images. Its video encoding engine supports both H.265/HEVC and H.264/AVC standards, providing flexibility in choosing the optimal compression format for different applications. The chip also includes a variety of interfaces, such as UART, SPI, and I2C, for connecting external peripherals.

The HI3516CRBCV500's low power consumption makes it well-suited for battery-powered IP cameras and other portable applications. Its advanced security features, such as secure boot and content protection, ensure that video streams are protected from unauthorized access. The chip's comprehensive feature set and robust performance make it a popular choice among IP camera and video encoder manufacturers.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0909 $50.4545
13+ $8.2798 $107.6374
19+ $8.0210 $152.3990
26+ $7.7623 $201.8198
34+ $7.5035 $255.1190
45+ $6.7273 $302.7285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess