EN
  • EN
  • DE

DF13A-12P-1.25H(21)

Part No DF13A-12P-1.25H(21)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN HEADER SMD R/A 12POS 1.25MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features Connector Header Surface Mount, Right Angle 12 position 0.049" (1.25mm)
Manufacturer Hirose Electric Co Ltd
Series DF13
Package Reel - TR
Operating Temperature Range -35°C ~ 85°C
Mounting Surface Mount, Right Angle
Family Name DF13A
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number H125986CT, H125986TR, H125986DKR, 536-0311-1-21, DF13A-12P-1.25H(21)-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916948-DF13A-12P-1.25H(21)
Ultra Librarian 3D Model Ultra Librarian DF13A-12P-1.25H(21) CAD Model

Description

The DF13A-12P-1.25H(21) is a 12-position connector from the DF13 series manufactured by Hirose Electric Co Ltd. It is a rectangular, wire-to-board connector featuring a compact 1.25mm pitch design. This connector is widely used for creating reliable and space-efficient connections in various electronic devices and systems. The 'A' in the part number often designates a specific version or improvement within the DF13 series.

Applications

  • Consumer electronics: Used in digital cameras, camcorders, and portable gaming devices.
  • Industrial control systems: Employed in programmable logic controllers (PLCs) and other automation equipment.
  • Medical equipment: Found in patient monitoring devices and diagnostic tools.
  • Telecommunications equipment: Used in routers, switches, and other networking devices.
  • Automotive electronics: Integrated into vehicle control units (VCUs) and infotainment systems.

Features

  • Compact 1.25mm Pitch: Enables high-density mounting on PCBs, minimizing board space usage.
  • Secure Locking Mechanism: Provides a reliable and stable connection, preventing accidental disconnections due to vibration or shock.
  • Polarization Feature: Ensures correct mating orientation, preventing damage from incorrect connections.
  • High-Reliability Contacts: Constructed with durable materials to ensure long-term performance and signal integrity.
  • RoHS Compliant: Meets RoHS standards, ensuring environmental compliance and reducing hazardous substances.

Benefits

  • Space-Saving Design: Allows for miniaturization of electronic devices due to its compact size.
  • Reliable Connection: The locking mechanism ensures a secure and stable electrical connection, reducing downtime and maintenance.
  • Easy to Assemble: Designed for easy and efficient assembly, saving time and reducing manufacturing costs.
  • Prevents Mismating: The polarization feature eliminates the risk of incorrect connections, preventing damage to the connector and connected devices.
  • Environmentally Compliant: RoHS compliance makes it suitable for use in environmentally conscious applications.

Additional Details

The DF13A-12P-1.25H(21) connector typically has a voltage rating of 160V AC/DC and a current rating of 1.0A per contact. The operating temperature range is generally between -25°C to +85°C. The housing is usually made of a flame-retardant PBT resin, and the contacts are made of phosphor bronze with tin plating to ensure good conductivity and corrosion resistance. It is designed for crimp termination, which provides a gas-tight and reliable connection between the wire and the connector contact.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5087 $52.8045
85+ $1.2379 $105.2215
130+ $1.1992 $155.8960
175+ $1.1606 $203.1050
225+ $1.1219 $252.4275
300+ $1.0058 $301.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess