EN
  • EN
  • DE

BM24-10DP/2-0.35V(53)

Part No BM24-10DP/2-0.35V(53)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN HDR 10POS SMD GOLD / 12 (10 + 2 Power) Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Hirose Electric Co Ltd
Series BM24
Package Tape & Reel
Connector Type Header, Outer Shroud Contacts
Number of Positions 12 (10 + 2 Power)
Pitch 0.014" (0.35mm)
Number of Rows 2
Mounting SMD (SMT)
Features Solder Retention
Contact Finish Gold
Mated Stacking Heights 0.8mm
Height Above Board 0.026" (0.65mm)
Base Product Number BM24
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names H124923DKR,677-2001-9-53,H124923CT,H124923TR
Standard Package 1,000
Win Source Part Number 1121881-BM24-10DP/2-0.35V(53)
Ultra Librarian 3D Model Ultra Librarian BM24-10DP/2-0.35V(53) CAD Model

Description

The BM24-10DP/2-0.35V(53) is a rectangular connector manufactured by Hirose Electric Co Ltd. This connector is designed for board-to-board connections, offering a compact and reliable solution for signal transmission.

Applications

  • Mobile Devices
  • Portable Electronics
  • Medical Devices
  • Industrial Equipment
  • Consumer Electronics

Features

  • Number of Contacts: 10
  • Pitch: 0.35mm
  • Double Row
  • Surface Mount (SMT)
  • Low Profile Design

Benefits

  • High-Density Interconnect
  • Space-Saving Design
  • Reliable Signal Transmission
  • Easy to Integrate into PCBs
  • Suitable for Automated Assembly

Technical Specifications

The BM24-10DP/2-0.35V(53) has 10 contacts arranged in a double-row configuration. The contact pitch is 0.35mm, enabling high-density interconnects. The connector is designed for surface mount assembly (SMT). It features a low-profile design, minimizing the height of the connection. The current rating is typically low (e.g., 0.3A per contact). The voltage rating is also specified. The connector is designed to withstand reflow soldering temperatures. Contact material and plating are selected for reliable signal transmission. The housing material provides electrical insulation and mechanical support. The compact size and high-density capability make this connector ideal for space-constrained applications.

It is commonly used in mobile phones, tablets, and other portable devices. The connector provides a reliable electrical connection between two printed circuit boards. The SMT design facilitates automated assembly, reducing manufacturing costs. The low profile helps to minimize the overall height of the device. The BM24 series is known for its robustness and reliability.

You May Also Be Interested in

Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess