EN
  • EN
  • DE

GLS85LS1032B-M-I-FZJE-ND105

Part No GLS85LS1032B-M-I-FZJE-ND105
Manufacturer Greenliant
Catalog Unclassified Memory
Description 32GB SATA NANDrive 3.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956487-GLS85LS1032B-M-I-FZJE-ND105
Series *
Ultra Librarian 3D Model Ultra Librarian GLS85LS1032B-M-I-FZJE-ND105 CAD Model

Description

The GLS85LS1032B-M-I-FZJE-ND105 is a NANDrive™ embedded solid-state drive (SSD) manufactured by Greenliant. NANDrive™ products integrate NAND flash memory, a controller, and passive components into a single ball grid array (BGA) package, providing a compact and reliable storage solution. This particular model is likely designed for industrial applications due to its extended temperature range.

Applications:

  • Industrial Control Systems: Used in environments requiring robust and reliable data storage, like PLCs, HMIs, and data loggers.
  • Automotive Applications: Can be used in automotive systems for data logging, navigation, and infotainment, especially in harsh environments.
  • Networking Equipment: Provides storage for networking equipment operating in industrial conditions, such as routers and switches.
  • Medical Devices: Used in medical equipment that requires reliable storage and operation in a variety of environments.
  • Aerospace Applications: Suitable for aerospace systems needing compact and reliable storage with a wide operating temperature.

Features:

  • Embedded SSD: Combines NAND flash memory and a controller in a single BGA package.
  • NAND Flash Memory: Utilizes high-density NAND flash for non-volatile storage.
  • Built-in Controller: Manages flash operations like error correction, wear leveling, and bad block management.
  • Compact BGA Package: Saves board space and eases PCB design.
  • High Performance: Offers fast data access with high read and write speeds.
  • Power Management: Includes power management features to minimize power consumption and optimize battery life.
  • Extended Temperature Range: Operates reliably over a broad temperature range, making it suitable for industrial environments.

Benefits:

  • Reliable Storage: NAND flash memory and controller ensure data integrity.
  • Compact Footprint: BGA package minimizes space requirements.
  • High-Speed Data Access: Fast read and write speeds boost system performance.
  • Simplified Integration: Integrated design simplifies incorporation into embedded systems.
  • Low Power Consumption: Power management features enhance battery life in portable applications.
  • Industrial-Grade Performance: Extended temperature range ensures reliable operation in harsh industrial environments.

Additional Details:

The GLS85LS1032B-M-I-FZJE-ND105’s key specifications include its storage capacity, interface type, operating temperature range (likely -40°C to +85°C or wider), and power consumption characteristics. Consult the Greenliant datasheet for detailed electrical specifications, performance benchmarks, and packaging information. It is critical to review the datasheet for specific implementation guidelines and to verify operation within the specified parameters. The 'I' in the part number strongly suggests an industrial temperature grade.

You May Also Be Interested in

GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess