EN
  • EN
  • DE

GLS85LS1016C-M-I-LBJE-ND123

Part No GLS85LS1016C-M-I-LBJE-ND123
Manufacturer Greenliant
Catalog Custom Parts (E - I)
Description Solid State Drive SATA NANDrive 16 GB FLASH - NAND (MLC) 145-Pin LFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1217044-GLS85LS1016C-M-I-LBJE-ND123
Categories Custom Parts
Manufacturer Greenliant
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GLS85LS1016C-M-I-LBJE-ND123 CAD Model

Description

The GLS85LS1016C-M-I-LBJE-ND123 is a NOR Flash memory device manufactured by Greenliant. This memory solution is designed for embedded systems requiring reliable and high-performance storage. The device provides fast read access times and low power consumption, making it suitable for a wide range of applications.

Applications

  • Embedded systems
  • Industrial automation
  • Medical devices
  • Networking equipment
  • Automotive electronics

Features

  • NOR Flash Technology: Offers fast read access times for quick program execution.
  • High Density: Provides ample storage capacity for code and data.
  • Low Power Consumption: Minimizes energy usage in portable devices.
  • Wide Operating Temperature Range: Ensures reliable operation in harsh environments.
  • Advanced Security Features: Protects sensitive data from unauthorized access.

Benefits

  • Improved System Performance: Fast read access times enable quick program execution and data processing.
  • Extended Battery Life: Low power consumption minimizes energy usage in portable devices.
  • Reliable Data Storage: Ensures data integrity in demanding environments.
  • Enhanced Security: Protects sensitive data from unauthorized access.
  • Versatile Application: Suitable for a wide range of embedded applications.

Technical Specifications

The GLS85LS1016C-M-I-LBJE-ND123 typically operates at a voltage of 3.3V. It offers a read access time in the nanosecond range, ensuring rapid data retrieval. The device also features advanced security features, such as password protection and data encryption. Specific datasheet values should be consulted for precise specifications.

You May Also Be Interested in

CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Panasonic
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Holtek
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess