EN
  • EN
  • DE

GD25D40CTIG

Part No GD25D40CTIG
Manufacturer GigaDevice Semiconductor
Catalog NOR Flash
Description GD25D40CTIG GigaDevice NOR Flash 4Mbit NOR Flash /3.3V /SOP8 150mil /Industrial(-40? to +85?) /Tube datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer GigaDevice
Product Category NOR Flash
RoHS Details
Mounting Style SMD/SMT
Package / Case SOP-8
Series GD25D40C
Memory Size 4 Mbit
Supply Voltage - Min 2.7 V
Supply Voltage - Max 3.6 V
Active Read Current - Max 20 mA
Interface Type SPI
Maximum Clock Frequency 100 MHz
Organization 512 k x 8
Data Bus Width 8 bit
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tube
Brand GigaDevice
Moisture Sensitive Yes
Product Type NOR Flash
Speed 100 MHz
Factory Pack Quantity Factory Pack Quantity 20000
Subcategory Memory & Data Storage
Ultra Librarian 3D Model Ultra Librarian GD25D40CTIG CAD Model

You May Also Be Interested in

Macronix
MX25L12835FZ2I-10G-TR Macronix NOR Flash Serial NOR 3V 128Mbit x4 I/O WSON-8 8x6mm datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
2.7V~3.6V 16Mbit 133MHz SPI SOP-8-150mil Memory (ICs) RoHS
Lowest to $0.5239
Macronix
IC FLASH 1GBIT PARALLEL 64LFBGA
Lowest to $21.9558
ISSI, Integrated Silicon Solution Inc
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $1.3636
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC
Lowest to $1.0146
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON
Lowest to $3.7280
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON
Lowest to $2.1357
Micron Technology Inc.
IC FLASH 4MBIT SPI 50MHZ 8SO
Lowest to $2.0073
Winbond Electronics
32Mbit 2.7V~3.6V 133MHz SPI USON-8(3x4) Memory (ICs) RoHS
Lowest to $3.7836

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2474 $50.7170
495+ $0.2030 $100.4850
765+ $0.1967 $150.4755
1,055+ $0.1903 $200.7665
1,360+ $0.1840 $250.2400
1,820+ $0.1650 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess