EN
  • EN
  • DE

MB9AF144NAPMC-G-JNE2

Part No MB9AF144NAPMC-G-JNE2
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 40 MHz
Lead Free Yes
Number of Bits 32
RoHS Compliant
Win Source Part Number 980654-MB9AF144NAPMC-G-JNE2
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9AF144NAPMC-G-JNE2 CAD Model

Description

The MB9AF144NAPMC-G-JNE2 is a microcontroller from Fujitsu Electronics America, Inc., belonging to the FM3 family. It is based on the ARM Cortex-M3 processor core and offers a balance of performance, low power consumption, and a rich set of peripherals. It's designed for a wide range of embedded applications requiring efficient processing and versatile connectivity.

Applications

  • Industrial control systems
  • Motor control
  • Home appliances
  • Automotive applications
  • Medical devices

Features

  • ARM Cortex-M3 Core: Provides efficient processing power.
  • Flash Memory: On-chip flash memory for program storage.
  • SRAM: On-chip static RAM for data storage.
  • Timers: Multiple timers for various timing and control functions.
  • Communication Interfaces: Includes UART, SPI, and I2C for serial communication.
  • ADC/DAC: Analog-to-digital and digital-to-analog converters for analog signal processing.
  • GPIO: General-purpose input/output pins for interfacing with external devices.

Benefits

  • High Performance: The ARM Cortex-M3 core delivers efficient processing for demanding applications.
  • Low Power Consumption: Optimizes energy usage for battery-powered or energy-sensitive applications.
  • Versatile Connectivity: A wide range of communication interfaces allows for easy integration with other devices.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, saving space and cost.
  • Reliable Operation: Designed for robust performance in a variety of environmental conditions.

Specifications

The MB9AF144NAPMC-G-JNE2 microcontroller operates at a specific clock frequency and features a defined amount of flash memory and SRAM for program and data storage, respectively. The specific number of timers, communication interfaces, ADC/DAC channels, and GPIO pins vary based on the specific configuration of this microcontroller. It is designed to operate within a specific voltage range and temperature range, ensuring reliable operation in a variety of environments. The microcontroller is supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators, simplifying the development and debugging process.

The microcontroller’s integrated peripherals reduce the need for external components, saving board space and reducing overall system cost. Its low power consumption makes it suitable for battery-powered applications, while its versatile connectivity options allow it to interface with a wide range of sensors, actuators, and other devices. The MB9AF144NAPMC-G-JNE2 provides a robust and cost-effective solution for a wide range of embedded control applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Sunlord
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Omron
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess