EN
  • EN
  • DE

FUJITSU DX1/200S4-DE-SFF - DX1/200 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU

Part No FUJITSU DX1/200S4-DE-SFF - DX1/200 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description DX1/200 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404520-FUJITSU DX1/200S4-DE-SFF - DX1/200 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU DX1/200S4-DE-SFF - DX1/200 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU CAD Model

Description

The FUJITSU DX1/200S4-DE-SFF Drive Enclosure is a vital component of the Eternus DX storage family, designed to cater to enterprises with growing data storage needs. This specific model, featuring a 2.5-inch drive enclosure, comes fully equipped with two I/O modules and dual power supply units, emphasizing redundancy and reliability in data storage operations. The Eternus DX1/200 S4 is engineered to deliver high data throughput, scalability, and flexibility, supporting various workloads while maintaining high levels of performance and data integrity. With its compact SFF design, it provides dense storage capacity, saving valuable data center space without sacrificing performance. The incorporation of dual I/O modules ensures continuous data availability and access, making it an ideal solution for businesses requiring constant operation and minimal downtime. Its compatibility with a wide range of drive types allows for a customizable and scalable storage environment, accommodating the diverse needs of modern enterprises. The DX1/200 S4 is a testament to Fujitsu's commitment to providing cutting-edge storage solutions that address the challenges of data growth, management, and security.

You May Also Be Interested in

Lenovo
Lenovo V3700 controller SFF
Need more? Email Us
Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us
NetApp
NetApp DS212C with 12 x 4tb HDD
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem DE4000 HIC, 10/25GbE iSCSI, 4P
Need more? Email Us
NetApp
NetApp FAS6290 Dual Controller
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess