EN
  • EN
  • DE

FAR-F5CH-947M50-L2EM

Part No FAR-F5CH-947M50-L2EM
Manufacturer Fujitsu Electronics America, Inc.
Catalog Hard To Find
Description Piezoelectric SAW BPF (700 to 1000 MHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case FUJITSU
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
RoHS State Request Verification
Win Source Part Number 718353-FAR-F5CH-947M50-L2EM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAR-F5CH-947M50-L2EM CAD Model

Description

The FAR-F5CH-947M50-L2EM is a SAW (Surface Acoustic Wave) filter manufactured by Fujitsu Electronics America, Inc. It is a key component used for filtering radio frequency (RF) signals at a specific frequency of 947.5 MHz. SAW filters are known for their excellent performance characteristics, including sharp selectivity, low insertion loss, and high attenuation of unwanted signals.

Applications

  • Wireless communication systems
  • Cellular base stations
  • Mobile phones and other portable devices
  • GPS receivers
  • Remote control systems

Features

  • Center Frequency: 947.5 MHz
  • Low insertion loss
  • High attenuation
  • Sharp selectivity
  • Compact size
  • Surface Mount Device (SMD) package

Benefits

  • Improved signal quality by filtering out unwanted noise and interference.
  • Enhanced communication range and reliability.
  • Reduced power consumption due to low insertion loss.
  • Smaller and lighter devices due to compact size.
  • Easier integration into electronic circuits with SMD package.

Additional Details

The FAR-F5CH-947M50-L2EM SAW filter is designed for applications requiring precise filtering around the 947.5 MHz frequency band. The filter's performance characteristics are crucial for ensuring the integrity of RF signals in various wireless communication systems. The SMD package allows for automated assembly and high-volume manufacturing.

Technical Specifications:

While exact technical specifications can vary slightly, typical parameters include insertion loss (usually under 3dB), attenuation (often exceeding 40dB at certain frequencies), and impedance matching. Consult the manufacturer's datasheet for precise specifications.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess