EN
  • EN
  • DE

FGW75N60HC

Part No FGW75N60HC
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059093-FGW75N60HC
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FGW75N60HC CAD Model

Description

The FGW75N60HC is an IGBT (Insulated Gate Bipolar Transistor) manufactured by Fuji Electric. It is designed for high-power, high-frequency switching applications. This device combines the benefits of both MOSFET and bipolar transistor technologies, offering high input impedance and low on-state voltage drop.

Applications

  • Motor Drives: Used in variable frequency drives (VFDs) for controlling the speed and torque of AC motors in industrial applications.
  • Uninterruptible Power Supplies (UPS): Provides backup power during power outages to ensure continuous operation of critical equipment.
  • Welding Machines: Controls the current and voltage for precise and efficient welding processes.
  • Induction Heating: Generates heat in conductive materials for industrial heating processes.
  • Power Inverters: Converts DC power to AC power in renewable energy systems and other applications.

Features

  • High-Speed Switching: Enables faster switching frequencies, reducing switching losses and improving efficiency.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation, improving overall system efficiency.
  • High Input Impedance: Simplifies gate drive circuitry and reduces drive power requirements.
  • Short Circuit Capability: Provides robustness against short circuit conditions, enhancing system reliability.
  • Integrated Gate Resistor: Includes an internal gate resistor to simplify design and improve EMI performance.

Benefits

  • Improved Efficiency: Reduces power losses in switching applications, resulting in higher energy savings.
  • Enhanced Reliability: Offers robust performance and protection against various electrical stresses.
  • Simplified Design: Requires less complex gate drive circuitry, reducing component count and design effort.
  • Compact Size: Smaller package allows for more compact system designs.
  • Lower Operating Costs: Decreased power consumption leads to reduced energy expenses.

Additional Details

The FGW75N60HC features a collector-emitter voltage (Vces) of 600V and a collector current (Ic) rating of 75A. The gate-emitter voltage (Vges) is typically ±20V. It offers a fast reverse recovery time. The operating temperature range is usually between -40°C to +150°C. This IGBT is available in a TO-247 package.

You May Also Be Interested in

Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2085 $50.5020
29+ $3.4531 $100.1399
45+ $3.3452 $150.5340
62+ $3.2373 $200.7126
80+ $3.1294 $250.3520
107+ $2.8057 $300.2099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess