EN
  • EN
  • DE

PC34845EP

Part No PC34845EP
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 268887-PC34845EP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC34845EP CAD Model

Description

The PC34845EP is a monolithic integrated circuit manufactured by NXP Semiconductors (formerly Freescale). It is typically a part of their System Basis Chip (SBC) family, designed for automotive applications requiring robust power management, communication interfaces, and system protection. The PC34845EP is engineered to meet the demanding requirements of automotive environments, ensuring reliable and efficient operation in harsh conditions.

Applications

  • Automotive Engine Control Units (ECU)
  • Transmission Control Units (TCU)
  • Body Control Modules (BCM)
  • Gateway Modules
  • Industrial control systems

Features

  • Integrated voltage regulators for supplying power to various system components
  • CAN (Controller Area Network) transceiver for automotive network communication
  • LIN (Local Interconnect Network) transceiver for low-speed communication
  • SPI (Serial Peripheral Interface) for microcontroller communication
  • Watchdog timer for system monitoring and fault detection
  • Overvoltage, overcurrent, and overtemperature protection features
  • Low-power modes for energy efficiency

Benefits

  • Simplifies system design by integrating essential functions into a single chip.
  • Reduces component count and overall system cost.
  • Enhances system reliability through built-in protection features and a watchdog timer.
  • Enables efficient communication between different modules in the vehicle.
  • Improves energy efficiency with low-power operating modes.

Additional Details

The PC34845EP provides a stable power supply to various system components via its integrated voltage regulators. The CAN transceiver facilitates high-speed communication with other modules within the vehicle network, while the LIN transceiver handles low-speed communication for less critical applications. The SPI interface allows for communication with the microcontroller and other peripherals. The watchdog timer monitors the system's performance and resets the microcontroller if a fault is detected, preventing system failure. The overvoltage, overcurrent, and overtemperature protection features safeguard the device and connected components from damage due to electrical or thermal stresses. The PC34845EP is typically available in a QFN (Quad Flat No-Lead) package, designed for surface mount assembly. It is designed to operate over a wide temperature range, making it suitable for the challenging thermal conditions found in automotive applications. This SBC is intended to provide a cost-effective and robust solution for automotive control systems, offering a combination of essential functions and protection features.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess