EN
  • EN
  • DE

MPC563MZP56REVB

Part No MPC563MZP56REVB
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997473-MPC563MZP56REVB
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPC563MZP56REVB CAD Model

Description

The MPC563MZP56REVB is a 32-bit Power Architecture microcontroller from NXP Semiconductors (formerly Freescale). It is designed for demanding automotive and industrial applications requiring high performance, safety, and reliability.

Applications

  • Automotive engine control systems: Managing fuel injection, ignition timing, and emission control.
  • Automotive transmission control systems: Optimizing gear shifting for fuel efficiency and performance.
  • Hybrid and electric vehicle (HEV/EV) control: Managing battery charging, motor control, and energy recovery.
  • Industrial motor control: Controlling the speed and position of electric motors in industrial equipment.
  • Safety systems: Implementing safety-critical functions in automotive and industrial applications, such as anti-lock braking (ABS) and electronic stability control (ESC).

Features

  • 32-bit Power Architecture core: Delivers high performance for demanding applications.
  • Integrated memory: Includes Flash memory for program storage and RAM for data storage.
  • Communication interfaces: Supports CAN, LIN, SPI, and UART for communication with other devices.
  • Timers and PWM modules: Provides flexible timing and control capabilities.
  • Analog-to-digital converters (ADCs): Enables the measurement of analog signals.
  • Safety features: Includes hardware safety mechanisms to detect and respond to errors.

Benefits

  • High performance: Enables the implementation of complex control algorithms.
  • Integrated peripherals: Reduces the need for external components, saving cost and space.
  • Robust communication: Supports reliable communication with other devices in harsh environments.
  • Flexible timing and control: Allows for precise control of external devices.
  • Accurate analog measurement: Enables precise monitoring of analog signals.
  • Enhanced safety: Helps to ensure the safe operation of critical systems.

Additional Details

The MPC563MZP56REVB operates at a frequency of up to 56 MHz. It includes 2MB of Flash memory and 128KB of RAM. It is available in a variety of packages. It's designed to meet stringent automotive and industrial safety standards such as ISO 26262. The device incorporates error correction code (ECC) on Flash memory and RAM, along with other diagnostic and redundancy features, enhancing system reliability.

The device also features a memory protection unit (MPU) that restricts access to memory regions based on privilege levels, crucial for isolating safety-critical tasks from less important ones. The MCU's temperature range is suitable for automotive applications.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess