EN
  • EN
  • DE

MC34184DR2

Part No MC34184DR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077333-MC34184DR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC34184DR2 CAD Model

Description

The MC34184DR2 is a high-performance current-mode controller designed for off-line and DC-to-DC converter applications. This controller offers a wide range of features to implement highly efficient and reliable power supplies. With its advanced control techniques and integrated protection mechanisms, the MC34184DR2 provides a cost-effective solution for various power conversion needs.

Applications

  • Off-line Power Supplies
  • DC-to-DC Converters
  • Battery Chargers
  • Adapter Power Supplies
  • Industrial Power Supplies

Features

  • Current-Mode Control: Provides inherent line feedforward compensation and simplified loop compensation.
  • Low Startup Current: Minimizes power consumption during startup.
  • Programmable Oscillator Frequency: Allows for optimization of switching frequency for specific applications.
  • Internal Leading-Edge Blanking: Prevents false triggering due to switching noise.
  • Overvoltage Protection (OVP): Protects the load from excessive voltage.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage.
  • Thermal Shutdown: Shuts down the controller in case of overheating.

Benefits

  • High Efficiency: Advanced control techniques minimize power losses and improve overall efficiency.
  • Simplified Design: Integrated features reduce external component count and simplify circuit design.
  • Robust Protection: Built-in protection mechanisms ensure reliable operation and prevent damage.
  • Flexible Operation: Programmable features allow for customization to specific application requirements.
  • Cost-Effective: Integrated features and high performance provide a cost-effective solution.

Additional Details

The MC34184DR2 is available in a SOIC-14 package. Its features and performance make it a suitable choice for demanding power supply applications. The current-mode control architecture provides excellent line and load regulation, while the integrated protection features ensure robust and reliable operation. The programmable oscillator frequency allows for optimization of switching frequency to minimize EMI and maximize efficiency.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,776 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess