EN
  • EN
  • DE

MC145201F

Part No MC145201F
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC145201F Mot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976556-MC145201F
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145201F CAD Model

Description

The MC145201F is a Phase-Locked Loop (PLL) frequency synthesizer manufactured by Freescale Semiconductor (now NXP Semiconductors). It is designed for frequency synthesis in a variety of communication and instrumentation applications. Note that finding exact data on older Freescale parts can be challenging, so the description below is inferred from datasheets of similar devices.

Applications

  • Radio Communication Systems: Used as a local oscillator in radio transceivers for frequency generation.
  • Cordless Telephones: Implemented in cordless phones to generate carrier frequencies.
  • Frequency Hopping Spread Spectrum Systems: Employed in frequency hopping systems to rapidly switch between different frequencies.
  • Cable TV Tuners: Used in cable TV tuners to synthesize the local oscillator frequency for channel selection.
  • Instrumentation Equipment: Integrated into test and measurement equipment to generate precise frequencies.

Features

  • Programmable Frequency Divider: Contains a programmable frequency divider for generating different output frequencies.
  • Phase Detector: Includes a phase detector for comparing the phase of the reference signal and the VCO output.
  • Charge Pump: Features a charge pump for controlling the VCO (Voltage-Controlled Oscillator) voltage.
  • Serial Interface: Communicates with the host system via a serial interface, such as SPI or I2C.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Wide Frequency Range: Operates over a wide frequency range, allowing for versatile frequency synthesis.

Benefits

  • Precise Frequency Synthesis: Enables precise and accurate frequency generation.
  • Versatile Frequency Control: Allows for flexible frequency control through programmable dividers.
  • Low Noise Performance: Designed for low phase noise, ensuring clean signal generation.
  • Simplified System Design: Reduces the need for external components, simplifying system design.
  • Energy Efficient: Low power consumption extends battery life in portable applications.

Additional Details

The MC145201F is likely packaged in a small surface-mount package, such as a TSSOP or QFN. Key specifications include the operating frequency range, supply voltage, and serial interface protocol. External loop filter components are required to optimize the PLL performance. Detailed timing parameters, power dissipation, and pinout information can be found in the official datasheet from NXP Semiconductors. It is a reliable and efficient solution for frequency synthesis in a variety of applications.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess