EN
  • EN
  • DE

MC14400L2

Part No MC14400L2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005611-MC14400L2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14400L2 CAD Model

Description

The MC14400L2 is a CMOS Programmable Bit Rate Generator manufactured by Freescale Semiconductor (now NXP). This device is designed to provide a wide range of programmable bit rates, making it suitable for various communication and timing applications. It offers flexibility and precision in generating different clock frequencies.

Applications:

  • Modems
  • Data Communication Equipment
  • Frequency Synthesis
  • Timing Circuits
  • Microprocessor Clock Generation

Features:

  • Programmable Bit Rate Generation: Provides a wide range of programmable output frequencies.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Single Supply Operation: Operates from a single power supply voltage.
  • Crystal Oscillator Input: Requires an external crystal oscillator for stable frequency generation.
  • Multiple Output Frequencies: Can generate multiple output frequencies simultaneously.

Benefits:

  • Flexibility in Bit Rate Selection: Enables the selection of a wide range of bit rates to suit various applications.
  • Low Power Consumption: Reduces energy usage, making it suitable for battery-powered devices.
  • Stable Frequency Generation: Provides accurate and stable output frequencies.
  • Simplified System Design: Reduces the number of components required for bit rate generation.
  • Increased System Performance: Optimizes timing and synchronization for improved system performance.

Additional Details:

The MC14400L2 utilizes a CMOS technology to achieve low power consumption and high noise immunity. It requires an external crystal oscillator to provide a stable reference frequency. The device can be programmed to generate a wide range of output frequencies using internal dividers and multiplexers. It also features an output enable control, allowing the output signal to be enabled or disabled as needed.

Specific details such as frequency range, supply voltage, crystal frequency, and package information can be found in the device datasheet available from NXP Semiconductors. It is often utilized in applications needing precise and variable frequency generation for communication or timing controls.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess