EN
  • EN
  • DE

FR01-S4-250

Part No FR01-S4-250
Manufacturer Fractus
Catalog RF Antennas
Description Antenna Booster 1.4dBi/3.6dBi Gain 960MHz/2690MHz 4-Pin SMD Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1108854-FR01-S4-250
Categories RF Antennas
Manufacturer Fractus
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FR01-S4-250 CAD Model

Description

The FR01-S4-250 is a miniature antenna manufactured by Fractus. This antenna is designed for wireless communication applications, providing efficient signal transmission and reception in a small form factor. Fractus specializes in fractal antenna technology, known for its compact size and broadband performance.

Applications

  • Bluetooth devices
  • Wi-Fi devices
  • Zigbee devices
  • IoT (Internet of Things) devices
  • Wireless sensors

Features

  • Compact size: Miniature antenna designed for space-constrained applications.
  • Fractal geometry: Utilizes fractal antenna technology for broadband performance.
  • Surface mount technology (SMT): Designed for easy integration into printed circuit boards.
  • High efficiency: Provides efficient signal transmission and reception.
  • Omnidirectional radiation pattern: Radiates signal in all directions.

Benefits

  • Reduced product size: Enables smaller and more compact wireless devices.
  • Improved wireless performance: Provides reliable signal transmission and reception.
  • Simplified integration: Easy to integrate into existing designs using SMT.
  • Increased design flexibility: Allows for greater flexibility in device placement and orientation.
  • Lower system cost: Reduces the cost of wireless communication by minimizing antenna size and complexity.

Additional Details

The FR01-S4-250 antenna is typically designed for operation in the 2.4 GHz ISM band, which is commonly used for Bluetooth, Wi-Fi, and Zigbee applications. The antenna is typically matched to a 50-ohm impedance. The antenna's radiation pattern is typically omnidirectional, providing coverage in all directions. The compact size of the antenna makes it ideal for applications where space is limited, such as wearable devices and small IoT sensors. The fractal geometry of the antenna allows it to achieve broadband performance in a small form factor. Fractus antennas are known for their robustness and reliability in challenging wireless environments. Its small size does not sacrifice performance making it ideal for integration into multiple platforms.

You May Also Be Interested in

Taoglas Limited
RF ANT 2.4GHZ FLAT PATCH IPEX
Need more? Email Us
Abracon LLC
RF ANT 2.8GHZ CHIP SOLDER SMD
Need more? Email Us
Abracon LLC
RF ANT 868MHZ CER PATCH PIN ADH
Lowest to $5.8258
Taoglas Limited
RF ANT 750MHZ/892MHZ WHIP STR
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP STR SMA MALE
Need more? Email Us
TE Connectivity
RF ANT 859MHZ/1.9GHZ PCB TRACE
Need more? Email Us
Taoglas Limited
RF ANT 915MHZ PCB TRACE IPEX MHF
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP TILT SMA MALE
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP RA RP-SMA MAL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess