EN
  • EN
  • DE

FXO-HC735-18.432

Part No FXO-HC735-18.432
Manufacturer Fox Electronics
Catalog Oscillators
Description Low Cost, Low Jitter, Fast Delivery...1.888.XPRESSO HCMOS 7x5mm 3.3V Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fox Electronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823658-FXO-HC735-18.432
Ultra Librarian 3D Model Ultra Librarian FXO-HC735-18.432 CAD Model

Description

The FXO-HC735-18.432 is a crystal oscillator manufactured by Fox Electronics. It is a precision timing device that generates a stable and accurate clock signal at a frequency of 18.432 MHz. Crystal oscillators are fundamental components in many electronic circuits, providing the necessary timing reference for digital systems to operate correctly.

Applications

  • Microcontrollers: Provides the clock signal for microcontrollers to execute instructions.
  • Communication systems: Used in modems, routers, and other communication devices to synchronize data transmission.
  • Digital signal processing (DSP): Generates the clock signal for DSP chips used in audio and video processing.
  • Real-time clocks (RTC): Provides the accurate timekeeping signal for RTC modules.
  • Frequency synthesizers: Used as a reference oscillator in frequency synthesizers to generate a range of frequencies.

Features

  • Frequency: 18.432 MHz
  • Stability: Typically features a frequency stability of ±50 ppm (parts per million) or better over a specific temperature range. The specific stability will depend on the exact datasheet.
  • Operating temperature range: The standard operating temperature range is typically from -10°C to +70°C, but this can vary.
  • Output waveform: HCMOS (High-speed CMOS) output provides a clean and stable clock signal.
  • Supply voltage: Typically operates at 3.3V or 5V.
  • Low jitter: Minimizes timing variations in the clock signal, ensuring accurate and reliable operation.
  • Surface mount package: Designed for easy surface mounting on printed circuit boards (PCBs).

Benefits

  • Accurate timing: Provides a precise and stable clock signal, ensuring reliable operation of digital circuits.
  • Low jitter: Reduces timing errors and improves system performance.
  • Easy integration: Surface mount package simplifies PCB assembly.
  • Wide operating temperature range: Suitable for use in a variety of environments.
  • HCMOS output: Compatible with a wide range of digital logic families.

The FXO-HC735-18.432 is commonly found in a small surface-mount package. Its stable frequency output and reliable performance make it suitable for various electronic applications requiring a precise clock signal.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4925 $52.3875
35+ $2.8657 $100.2995
55+ $2.7761 $152.6855
75+ $2.6866 $201.4950
97+ $2.5970 $251.9090
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess