The RFD3055LESM9AR4694 is an N-Channel enhancement mode power MOSFET from Fairchild Semiconductor (now ON Semiconductor). This MOSFET is designed for high-efficiency power switching applications. Utilizing advanced planar stripe DMOS technology, it offers low on-resistance, fast switching speed, and a robust body diode.
Applications:
- DC-DC converters in power supplies and voltage regulators
- Power management in portable devices such as laptops and smartphones
- Motor control circuits for driving small motors and actuators
- Solid-state relays for switching high-current loads
- LED lighting drivers for efficient illumination
Features:
- Low on-resistance (RDS(on)) to minimize conduction losses and improve efficiency
- High switching speed for reduced switching losses and efficient operation
- Low gate charge (Qg) for reduced drive power requirements and simpler drive circuitry
- Avalanche energy rated for robust performance under transient conditions
- RoHS compliant for environmental friendliness
Benefits:
- Improved power efficiency, leading to longer battery life and reduced energy consumption
- Reduced heat generation due to low RDS(on), simplifying thermal management
- Enhanced system reliability due to robust design and avalanche rating
- Simplified drive circuitry, reducing component count and cost
- Environmentally friendly, meeting regulatory requirements and promoting sustainability
Additional Details:
The RFD3055LESM9AR4694 features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of up to 4.9A. Its low on-resistance ensures minimal power loss during conduction, contributing to high efficiency. The fast switching speed minimizes switching losses, making it suitable for high-frequency applications. The device is available in a surface-mount package, facilitating automated assembly. This MOSFET is commonly used in power supplies, motor control circuits, and other applications where efficiency and reliability are critical. The gate threshold voltage is optimized for logic-level drive, simplifying the drive circuitry and reducing overall system cost. Its compact size and robust design make it an excellent choice for space-constrained and demanding environments. It is a versatile component for modern electronic designs requiring efficient power management.