EN
  • EN
  • DE

RC1117CST

Part No RC1117CST
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835112-RC1117CST
Ultra Librarian 3D Model Ultra Librarian RC1117CST CAD Model

Description

The RC1117CST is a low dropout (LDO) linear regulator manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, with a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the desired output voltage. It's commonly used in various electronic devices to provide stable power to sensitive components.

Applications:

  • Microcontroller Power Supplies: Provides stable power for microcontrollers in embedded systems, ensuring reliable operation.
  • Battery-Powered Devices: Used in portable devices such as smartphones, tablets, and wearables to regulate battery voltage and extend battery life.
  • Post-Regulation for Switching Regulators: Reduces ripple and noise from switching regulators to provide cleaner power to sensitive circuits.
  • Linear Regulation in Noise-Sensitive Applications: Offers a quiet and stable power supply for audio amplifiers, sensors, and other noise-sensitive circuits.
  • Power Management in IoT Devices: Used in Internet of Things (IoT) devices for efficient and stable power delivery to various components.

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Adjustable Output Voltage: Allows for customized output voltage selection using external resistors.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
  • Short-Circuit Protection: Prevents damage to the regulator and the connected load in case of a short circuit.
  • Stable with Ceramic Capacitors: Designed to work with ceramic output capacitors, which offer lower ESR and improved transient response.

Benefits:

  • Stable Output Voltage: Provides a consistent and reliable output voltage, ensuring proper operation of connected devices.
  • Efficient Power Conversion: Minimizes power loss due to its low dropout voltage and efficient design.
  • Compact Size: Available in small surface mount packages, suitable for space-constrained applications.
  • Easy to Use: Requires minimal external components for operation.
  • Robust Protection Features: Protects against thermal overload and short circuits, enhancing system reliability.

Additional Details:

The RC1117CST is available in various output voltage options (e.g., 1.8V, 2.5V, 3.3V, 5.0V, and adjustable versions). It typically has an output current capability of up to 800mA or 1A, depending on the specific variant and operating conditions. It is designed for a wide input voltage range and features a low quiescent current to minimize power consumption. The device is commonly available in SOT-223 and TO-252 packages.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess