EN
  • EN
  • DE

NC7WP14P6XNL

Part No NC7WP14P6XNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081580-NC7WP14P6XNL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NC7WP14P6XNL CAD Model

Description

The NC7WP14P6XNL is a low-power, dual Schmitt-trigger inverter from ON Semiconductor (formerly Fairchild Semiconductor). It operates over a wide supply voltage range of 1.65V to 5.5V, making it suitable for various applications. This device is designed for use in portable electronics, battery-powered systems, and other low-power applications. The Schmitt-trigger action provides improved noise immunity and allows for slow or noisy input signals to be converted into clean, digital outputs.

Applications

  • Mobile Phones: Used for signal conditioning and logic inversion in various circuits.
  • Tablets: Employed in similar applications as in mobile phones, contributing to overall system logic.
  • Laptop Computers: Utilized in interface and control logic circuits.
  • Portable Media Players: Integrated for efficient signal processing and noise reduction.
  • Battery-Powered Devices: Well-suited due to its low power consumption, extending battery life.
  • Logic Level Shifting: Can be used to convert between different voltage levels in a system.

Features

  • Low Power Consumption: Minimizes current draw, making it ideal for battery-operated devices.
  • Wide Operating Voltage Range: Operates from 1.65V to 5.5V, providing flexibility in various applications.
  • Schmitt-Trigger Inputs: Provides excellent noise immunity and signal conditioning.
  • Small Footprint: Available in a tiny 6-lead MicroPak package for space-constrained designs.
  • High Speed Performance: Offers fast propagation delay for quick signal processing.
  • Pb-Free Package: Compliant with RoHS standards, ensuring environmental responsibility.

Benefits

  • Extended Battery Life: Low power consumption translates to longer operational time for portable devices.
  • Improved Noise Immunity: Schmitt-trigger inputs reduce the impact of noise on signal integrity.
  • Simplified System Design: Wide operating voltage and small package size simplify integration into various systems.
  • Reliable Performance: Provides consistent and dependable logic inversion.
  • Reduced Board Space: Tiny MicroPak package saves valuable space on printed circuit boards.

Additional Details

The NC7WP14P6XNL utilizes advanced silicon gate CMOS technology to achieve high-speed performance and low power dissipation. The Schmitt-trigger inputs have a typical hysteresis of 0.5V, which significantly improves noise margin. The device is specified for operation from -40°C to +85°C. The maximum propagation delay is typically around 5ns at 5V.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,280 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess