EN
  • EN
  • DE

MBR0520L-NL

Part No MBR0520L-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830315-MBR0520L-NL
Ultra Librarian 3D Model Ultra Librarian MBR0520L-NL CAD Model

Description

The MBR0520L-NL is a Schottky Barrier Rectifier designed for surface mount applications. This device is part of the MBR05xxL series and is manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It features a low forward voltage drop and fast switching speed, making it suitable for applications requiring efficient rectification.

Applications

  • DC-DC converters
  • Reverse polarity protection
  • Blocking diodes
  • Switching power supplies
  • Instrumentation

Features

  • Low Forward Voltage Drop
  • Fast Switching Speed
  • Surface Mount Package
  • Low Leakage Current
  • High Surge Capacity
  • Guard Ring for Stress Protection

Benefits

  • Improved efficiency in power conversion due to low forward voltage drop.
  • Reduced power loss and heat generation.
  • Simplified board layout and assembly with surface mount package.
  • Enhanced reliability due to low leakage current and guard ring protection.
  • High surge capacity provides robustness against transient voltage spikes.
  • Compact size saves board space.

Additional Details

The MBR0520L-NL has a maximum repetitive reverse voltage of 20V and a forward current of 0.5A. It is packaged in a SOD-123 package. The operating junction temperature ranges from -65°C to +125°C. It's designed to minimize power loss and improve efficiency in various electronic circuits.

The low forward voltage drop characteristic allows the diode to conduct current with minimal voltage loss, improving the overall efficiency of the circuit. The fast switching speed ensures that the diode can rapidly switch between conducting and non-conducting states, reducing switching losses. The surface mount package facilitates automated assembly and reduces the overall size of the electronic device.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess