EN
  • EN
  • DE

F54LS20DMQB

Part No F54LS20DMQB
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013055-F54LS20DMQB
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F54LS20DMQB CAD Model

Description

The F54LS20DMQB is a dual 4-input NAND gate. This is a digital logic gate that implements the NAND function, which is the negation of the AND function. It's part of the 54LS series, indicating a low-power Schottky TTL (Transistor-Transistor Logic) technology. The "DMQB" suffix often denotes specific packaging and quality/reliability standards, likely tailored for military or high-reliability applications.

Applications

  • Digital Logic Circuits: Implementing Boolean logic functions in digital systems.
  • Control Systems: Controlling and sequencing operations in industrial and embedded systems.
  • Data Processing: Performing logical operations on data in computer systems.
  • Military and Aerospace Applications: Due to the robust design and reliability often associated with 'DMQB' parts.
  • Instrumentation: Use in test and measurement equipment for signal processing and control.

Features

  • Dual 4-Input NAND Gates: Contains two independent NAND gates, each with four inputs.
  • Low-Power Schottky TTL: Offers a good balance of speed and power consumption.
  • Wide Operating Voltage Range: Typically operates from 4.5V to 5.5V. (Confirm with datasheet)
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Military Temperature Range: Operates over a wide temperature range, typically -55°C to +125°C.
  • 'DMQB' Suffix: Indicates specific screening and quality conformance, potentially including burn-in, temperature cycling, and other tests to ensure high reliability.

Benefits

  • Versatile Logic Function: NAND gates can be used to implement any other logic function.
  • Low Power Consumption: Minimizes power requirements in digital systems.
  • Reliable Operation: High noise immunity and wide operating voltage range ensure robust performance.
  • Suitable for Harsh Environments: Military temperature range allows for operation in extreme conditions.
  • High Reliability: Stringent screening and quality control ensure long-term, consistent performance.

Additional Details

Each NAND gate in the F54LS20DMQB has four inputs, and the output is LOW only when all four inputs are HIGH; otherwise, the output is HIGH. The propagation delay, power dissipation, and fan-out characteristics are critical parameters to consider when using this gate in a digital circuit. The specific details related to the 'DMQB' suffix, such as the exact screening processes employed, are very important in discerning the part's intended use. The complete datasheet from Fairchild/ON Semiconductor would provide all relevant electrical characteristics, timing specifications, and quality conformance details. This part is often used in applications where reliability and performance are paramount, justifying the additional quality control measures.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess