EN
  • EN
  • DE

74LCX240MTCXTSSOP20

Part No 74LCX240MTCXTSSOP20
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040466-74LCX240MTCXTSSOP20
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LCX240MTCXTSSOP20 CAD Model

Description

The 74LCX240MTCXTSSOP20 is a low-voltage CMOS octal buffer/line driver with 5V tolerant inputs, manufactured by Fairchild/ON Semiconductor. This device is designed for high-performance bus interface applications requiring minimal power consumption. It features non-inverting outputs and is housed in a TSSOP-20 (Thin Shrink Small Outline Package) for space-saving on printed circuit boards.

Applications

  • High-speed data transmission
  • Memory interfacing
  • Bus interface applications
  • Address and data line driving
  • Level translation

Features

  • Low voltage operation (2.0V to 3.6V)
  • 5V tolerant inputs
  • High-speed performance: tpd = 4.5ns (typical) at 3.3V
  • Low power consumption: ICC = 10μA (maximum)
  • Non-inverting outputs
  • TSSOP-20 package for space-saving
  • Output drive capability: 24mA

Benefits

  • Ideal for battery-powered and low-power applications due to minimal power consumption.
  • Facilitates seamless interface between different voltage levels.
  • Enhances system performance with high-speed data transmission.
  • Reduces PCB size and cost due to the compact TSSOP-20 package.
  • Increases system reliability with robust output drive capability.

Additional Details

The 74LCX240 is designed with advanced low-voltage CMOS technology, ensuring minimal power dissipation without sacrificing speed. Its 5V tolerant inputs allow for direct interfacing with 5V logic circuits, simplifying system design. The device operates within a voltage range of 2.0V to 3.6V, making it suitable for various low-voltage applications. The 24mA output drive capability enables it to drive heavily loaded buses. The TSSOP-20 package provides excellent thermal performance and is suitable for surface-mount technology. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. Its propagation delay of 4.5ns (typical) at 3.3V ensures high-speed data transmission. It is commonly used in computer systems, communication equipment, and industrial control systems. The device is lead-free and RoHS compliant.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess