EN
  • EN
  • DE

XR2211D

Part No XR2211D
Manufacturer Exar Corporation
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Exar Corporation
Win Source Part Number 416500-XR2211D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XR2211D CAD Model

Description

The XR2211D is a monolithic phase-locked loop (PLL) system designed for frequency decoding. Manufactured by Exar Corporation, this IC is commonly used in applications such as remote control systems, telemetry receivers, and communication decoders. It operates with a wide supply voltage range and can be easily adjusted using external components.

Applications:

  • Remote control systems: Decodes specific frequencies to activate functions.
  • Telemetry receivers: Receives and decodes data transmitted over a distance.
  • FSK (Frequency-Shift Keying) data communication: Demodulates FSK signals in data transmission systems.
  • Tone decoders: Detects specific audio tones for signaling or control purposes.
  • Precision oscillators: Creates stable and accurate oscillating frequencies.

Features:

  • Wide supply voltage range: Operates from 4.5V to 20V, offering flexibility in power supply design.
  • Adjustable bandwidth and center frequency: Easily adjusted using external resistors and capacitors.
  • High noise immunity: Provides reliable operation in noisy environments.
  • TTL/CMOS compatible: Interfaces easily with digital logic circuits.
  • Carrier detect output: Indicates the presence of a valid input signal.

Benefits:

  • Reliable frequency decoding: Accurately detects and decodes specific frequencies.
  • Versatile applications: Suitable for a wide range of communication and control systems.
  • Simplified design: Requires few external components for basic operation.
  • Robust performance: Operates reliably in various environmental conditions.
  • Cost-effective solution: Provides high performance at a reasonable price.

The XR2211D's internal architecture includes a voltage-controlled oscillator (VCO), phase detector, amplifier, and loop filter. The VCO's frequency is controlled by external components, allowing designers to set the center frequency of the PLL. The phase detector compares the VCO's output with an input signal, and the resulting error signal is filtered and amplified to adjust the VCO's frequency until it locks onto the input signal. When the input signal is within the PLL's capture range, the carrier detect output is activated. The XR2211D is commonly available in a DIP (Dual In-line Package) package. Its robust design and reliable performance make it a popular choice for frequency decoding applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess