EN
  • EN
  • DE

SP4403EU/TR

Part No SP4403EU/TR
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337187-SP4403EU/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP4403EU/TR CAD Model

Description

The SP4403EU/TR is a multi-protocol transceiver manufactured by Exar Corporation. This versatile device is designed to support various communication standards, making it suitable for a wide range of industrial and embedded applications. It integrates multiple transceiver functions into a single chip, reducing board space and component count.

Applications

  • RS-232 Communication
  • RS-485 Communication
  • RS-422 Communication
  • Industrial Automation Systems
  • Point-of-Sale (POS) Terminals
  • Networking Equipment
  • Embedded Systems

Features

  • Multi-Protocol Support: Handles RS-232, RS-485, and RS-422 communication protocols.
  • Integrated Transceivers: Includes multiple transceivers in a single package.
  • High ESD Protection: Offers robust protection against electrostatic discharge.
  • Low Power Consumption: Optimized for energy-efficient operation.
  • Data Rates: Supports data rates up to 10 Mbps.
  • Single 3.3V or 5V Supply: Operates from a single power supply, simplifying design.
  • Driver/Receiver Enable: Separate driver and receiver enable pins for flexible control.
  • Short-Circuit Protection: Protects the device from output short circuits.

Benefits

  • Reduced Board Space: Integration of multiple transceivers minimizes the required PCB area.
  • Simplified Design: Single supply operation and integrated features streamline the design process.
  • Improved Reliability: High ESD protection ensures robust performance in harsh environments.
  • Lower Power Consumption: Energy-efficient design reduces overall system power consumption.
  • Cost-Effective: Integration reduces component count and overall system cost.
  • Flexible Communication: Supports multiple communication standards for versatile applications.

Additional Details

The SP4403EU/TR is typically packaged in a small outline integrated circuit (SOIC) package, facilitating easy integration into various electronic devices. It is designed for industrial temperature ranges, allowing operation in demanding environments. The device's internal architecture incorporates advanced driver and receiver circuitry, ensuring reliable data transmission and reception. Its compatibility with multiple communication standards makes it an ideal solution for applications requiring versatile and robust communication capabilities.

The /TR suffix typically indicates tape and reel packaging, suitable for automated assembly processes. Detailed datasheets and application notes are available from Exar, providing comprehensive information on the device's electrical characteristics, timing diagrams, and application examples. The SP4403EU/TR is a reliable and efficient solution for industrial communication applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Mitsubishi
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess