EN
  • EN
  • DE

SP3244EEY-L/TR

Part No SP3244EEY-L/TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS236 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 200mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 133479-SP3244EEY-L/TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP3244EEY-L/TR CAD Model

Description

The SP3244EEY-L/TR is a RS-232 transceiver from Exar Corporation, designed to facilitate serial communication between devices. The 'TR' suffix indicates that the component is supplied in tape and reel packaging for automated assembly, while '-L' indicates lead-free construction, ensuring compliance with environmental regulations.

Applications

  • Notebook and Laptop Computers
  • Sub-Notebooks
  • Palmtop Computers
  • Handheld PCs
  • Cellular Phones
  • Battery-Powered Equipment
  • Peripherals
  • Printers

Features

  • Meets all ElA-232E and ITU V.28 specifications
  • Operates from a single +3.0V to +5.5V power supply
  • Requires only 0.1μF charge pump capacitors
  • High data rate – 120kbps under load
  • Low power shutdown mode (typically 1μA)
  • Output swing limit of ±8V
  • Enhanced ESD specifications: ±15kV Human Body Model
  • Three drivers and five receivers
  • Tape and Reel packaging (TR)
  • Lead-free / RoHS compliant (-L)

Benefits

  • Simplified RS-232 Interface: Streamlines the connection between microcontrollers/digital logic and RS-232 serial communication ports.
  • Low Power Design: Extends battery life in portable devices with its low-power shutdown mode.
  • Compact Size: The integrated design helps minimize board space.
  • Robust ESD Performance: High ESD protection ensures reliable operation in environments with potential electrostatic discharge events.
  • Wide Operating Voltage: Offers flexibility in system design with its wide operating voltage range.
  • Automated Assembly: Tape and Reel packaging facilitates efficient and cost-effective automated assembly processes.
  • Environmental Compliance: Meets environmental standards and regulations through its lead-free construction.

The SP3244EEY-L/TR operates from a single +3.0V to +5.5V power supply and needs only four small 0.1μF external charge pump capacitors. It supports data rates up to 120kbps while maintaining RS-232 signal levels. The low-power shutdown mode significantly reduces current consumption. The SP3244EEY features three drivers and five receivers. The use of Tape and Reel packaging enables automated assembly, and the lead-free construction ensures compliance with environmental directives.

In conclusion, the SP3244EEY-L/TR provides a comprehensive and efficient solution for RS-232 serial communication, ideally suited for portable applications and automated manufacturing environments, while adhering to environmental standards.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess