EN
  • EN
  • DE

XI2323/KK3C-H2727M3N4B63Z6/2T(ARW)

Part No XI2323/KK3C-H2727M3N4B63Z6/2T(ARW)
Manufacturer Everlight Electronics Co Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 409787-XI2323/KK3C-H2727M3N4B63Z6/2T(ARW)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XI2323/KK3C-H2727M3N4B63Z6/2T(ARW) CAD Model

Description

The XI2323/KK3C-H2727M3N4B63Z6/2T(ARW) is a surface-mount LED manufactured by Everlight Electronics Co., Ltd. This LED is designed for a variety of applications where efficient and reliable light emission is required. The specific part number indicates details about the LED's package, dimensions, color, intensity, and viewing angle. Everlight is a well-known manufacturer of optoelectronic components, and their LEDs are widely used across various industries.

Applications:

  • Backlighting: Used in LCD backlights for mobile phones, tablets, and other displays.
  • Indicator Lights: Utilized as indicator lights in consumer electronics, industrial equipment, and automotive applications.
  • Signage: Employed in illuminated signs and displays for advertising and information purposes.
  • Automotive Lighting: Integrated into automotive lighting systems such as dashboard indicators and interior lighting.
  • General Lighting: Used in various general lighting applications, including task lighting and accent lighting.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly using SMT equipment, reducing manufacturing costs.
  • High Luminous Intensity: Provides bright and efficient light output.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Long Lifespan: Offers a long operating lifespan for extended reliability.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.

Benefits:

  • Reduced Manufacturing Costs: SMT design enables efficient and cost-effective assembly.
  • Improved Visibility: High luminous intensity ensures clear and bright illumination.
  • Versatile Application: Suitable for a wide range of applications due to its compact size and high performance.
  • Extended Reliability: Long lifespan reduces the need for frequent replacements.
  • Energy Efficiency: Low power consumption contributes to energy savings.

This LED is typically packaged in a small, rectangular surface-mount package. The specific dimensions can be found in the product datasheet. The LED emits light when a forward current is applied. The forward voltage and current characteristics are specified in the datasheet. The color and intensity of the emitted light are determined by the semiconductor materials used in the LED. Everlight LEDs are known for their consistent performance and quality.

The part number XI2323/KK3C-H2727M3N4B63Z6/2T(ARW) contains encoded information about the LED's specifications. Unfortunately, without the specific datasheet, it is hard to determine the color, viewing angle and other important specifications. Contact Everlight or an authorized distributor for this information.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess