EN
  • EN
  • DE

IR333/HO-A

Part No IR333/HO-A
Manufacturer Everlight Electronics Co Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826069-IR333/HO-A
Ultra Librarian 3D Model Ultra Librarian IR333/HO-A CAD Model

Description

The IR333/HO-A is a phototransistor optocoupler manufactured by Everlight Electronics. It comprises an infrared emitting diode (IRED) and a phototransistor, providing electrical isolation between the input and output circuits. When current flows through the IRED, it emits infrared light that activates the phototransistor, allowing current to flow through the output circuit. This optocoupler is designed for a variety of applications where electrical isolation and signal transfer are required.

Applications:

  • Power Supplies: Providing isolation between the primary and secondary sides of power supplies.
  • Motor Control: Isolating control signals from high-voltage motor drive circuits.
  • Digital Logic Isolation: Isolating digital logic circuits from noisy or high-voltage environments.
  • Line Receivers: Providing isolation for line receiver circuits.
  • Industrial Control Systems: Used in industrial control systems for signal isolation and protection.
  • Medical Equipment: Ensuring patient safety by providing electrical isolation in medical devices.

Features:

  • High Isolation Voltage: Provides high voltage isolation between input and output.
  • Compact Package: Small package size for space-constrained applications.
  • Operating Temperature Range: Wide operating temperature range for use in various environments.
  • Fast Switching Speed: Allows for high-speed signal transmission.
  • CTR (Current Transfer Ratio): Efficient current transfer from input to output.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits:

  • Electrical Isolation: Provides excellent electrical isolation to protect sensitive circuits.
  • Improved Safety: Enhances safety by preventing high voltages from reaching control circuitry.
  • Noise Immunity: Improves noise immunity by isolating circuits from external noise sources.
  • Compact Design: Small package size allows for dense circuit designs.
  • Reliable Performance: Offers reliable performance in various operating conditions.

Additional Details:

The IR333/HO-A typically has a high isolation voltage rating, often in the kilovolt range. The current transfer ratio (CTR) is a key parameter and varies depending on the specific version of the device, allowing for efficient signal transfer. The forward voltage of the IRED is typically around 1.2V, and the collector-emitter voltage of the phototransistor is typically rated for 30V or more. The operating temperature range typically spans from -25°C to +85°C. Everlight provides detailed datasheets with specific electrical characteristics and application guidelines.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0427 $57.8585
3,230+ $0.0358 $115.6340
5,000+ $0.0347 $173.5000
6,900+ $0.0335 $231.1500
8,930+ $0.0323 $288.4390
12,000+ $0.0289 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,507 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess