EN
  • EN
  • DE

19-118/T1D-CQ1R2B10Y/3T

Part No 19-118/T1D-CQ1R2B10Y/3T
Manufacturer Everlight Electronics Co Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0603
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 750968-19-118/T1D-CQ1R2B10Y/3T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 19-118/T1D-CQ1R2B10Y/3T CAD Model

Description

The 19-118/T1D-CQ1R2B10Y/3T is a series of LEDs manufactured by Everlight Electronics Co Ltd. These are typically high-brightness, through-hole LEDs designed for various indication and illumination applications. These LEDs are known for their reliability, consistent performance, and wide range of color options. The specific configuration of this LED depends on its exact specifications detailed in the product datasheet.

Applications

  • Indicator Lights: Used as indicator lights in electronic devices, panels, and equipment.
  • Signage: Employed in illuminated signs, displays, and advertising.
  • Automotive Lighting: Incorporated into automotive dashboards, interior lighting, and exterior lighting.
  • Traffic Signals: Utilized in traffic lights and pedestrian signals.
  • Backlighting: Used for backlighting various displays and panels.

Features

  • High Brightness: Provides a strong and clear light output for enhanced visibility.
  • Through-Hole Mounting: Designed for through-hole installation on printed circuit boards (PCBs).
  • Wide Viewing Angle: Offers a wide viewing angle for better light distribution.
  • Long Lifespan: Engineered for extended operational life and consistent performance.
  • Various Colors: Available in a variety of colors to suit different application needs.
  • Robust Design: Designed to withstand harsh environmental conditions.

Benefits

  • Energy Efficient: Consumes minimal power, reducing energy costs and extending battery life.
  • Reliable Performance: Provides stable and consistent light output over its lifespan.
  • Easy Installation: Simple to install using standard through-hole mounting techniques.
  • Versatile Use: Suitable for a wide range of applications requiring reliable and bright light sources.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details

The Everlight 19-118/T1D-CQ1R2B10Y/3T LED's specific characteristics such as forward voltage, luminous intensity, and wavelength are crucial for integration into specific circuits and applications. Detailed information on these parameters is available in the product's datasheet. These LEDs are built with high-quality materials and undergo rigorous testing to ensure consistent performance and longevity. They are suitable for both commercial and industrial applications where reliable light output is essential.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess