EN
  • EN
  • DE

17-21BHC-AN1P2/3P

Part No 17-21BHC-AN1P2/3P
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814883-17-21BHC-AN1P2/3P
Ultra Librarian 3D Model Ultra Librarian 17-21BHC-AN1P2/3P CAD Model

Description

The 17-21BHC-AN1P2/3P is a surface-mount LED manufactured by Everlight Electronics. It is designed to provide high brightness and efficient performance in a compact package. This LED is commonly used in various lighting and indication applications.

Applications:

  • Backlighting: Used for backlighting LCD screens in mobile phones, PDAs, and other handheld devices.
  • Indicator Lights: Employed as indicator lights in electronic equipment, such as power indicators, status indicators, and signal indicators.
  • Automotive Lighting: Integrated into automotive interior lighting, dashboard illumination, and signal lights.
  • Consumer Electronics: Used in consumer electronic products like TVs, DVD players, and audio equipment for display and indication purposes.
  • General Lighting: Applied in general lighting applications such as signage, decorative lighting, and emergency lighting.

Features:

  • High Brightness: Provides a high luminous intensity for excellent visibility.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Surface Mount Technology (SMT): Designed for easy and efficient mounting on printed circuit boards (PCBs).
  • Wide Viewing Angle: Offers a wide viewing angle for consistent brightness across different viewing positions.
  • Long Lifespan: Provides a long operational life, ensuring reliability and durability.

Benefits:

  • Improved Visibility: High brightness ensures clear visibility in various lighting conditions.
  • Space Saving: Compact size allows for more components on the PCB, enabling smaller device designs.
  • Simplified Assembly: SMT design simplifies the assembly process, reducing manufacturing time and costs.
  • Consistent Illumination: Wide viewing angle ensures uniform brightness across the viewing area.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements, reducing maintenance costs.

Additional Details:

The 17-21BHC-AN1P2/3P LED is designed with a specific color and luminous intensity to meet the requirements of various applications. It is manufactured using high-quality materials to ensure reliable performance and long-term stability. The surface mount design facilitates easy integration into automated assembly processes. This LED is commonly used in applications where high brightness, compact size, and long lifespan are critical requirements.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess