EN
  • EN
  • DE

12-23C/R6GHBHC-C30/2C

Part No 12-23C/R6GHBHC-C30/2C
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814802-12-23C/R6GHBHC-C30/2C
Package Tape & Reel (TR)
Product Status Active
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 31.5mcd Red, 84.5mcd Green, 31.5mcd Blue
Lens Style Rectangle with Domed Top
Lens Size 2.00mm x 1.00mm
Voltage - Forward (Vf) (Typ) 1.85V Red, 3V Green, 3V Blue
Current - Test 5mA Red, 5mA Green, 5mA Blue
Viewing Angle 100°
Mounting Type Surface Mount, Right Angle
Wavelength - Dominant 624nm Red, 525nm Green, 470nm Blue
Wavelength - Peak 632nm Red, 518nm Green, 468nm Blue
Grade -
Package / Case 4-SMD, No Lead
Supplier Device Package 4-SMD
Size / Dimension 3.00mm L x 1.50mm W
Height (Max) 1.10mm
Ultra Librarian 3D Model Ultra Librarian 12-23C/R6GHBHC-C30/2C CAD Model

Description

The Everlight 12-23C/R6GHBHC-C30/2C is a surface-mount (SMD) LED. It is designed for applications requiring a bright and reliable light source in a small package. The LED is commonly used in various electronic devices and displays.

Applications:

  • Backlighting for LCD screens and displays
  • Indicator lights in electronic devices
  • Automotive lighting applications
  • General lighting applications

Features:

  • Surface mount package: Allows for easy integration into circuit boards.
  • High brightness output: Provides a clear and visible light source.
  • Wide viewing angle: Ensures visibility from various angles.
  • Long lifespan: Offers extended operational life and reliability.

Benefits:

  • Compact size: Enables integration into small and space-constrained devices.
  • Energy efficiency: Consumes minimal power while providing high brightness.
  • Reliable performance: Delivers consistent light output over its lifespan.
  • Easy to install: Simplifies the manufacturing process.

The Everlight 12-23C/R6GHBHC-C30/2C LED is a versatile and reliable component for a wide range of lighting applications. Its compact size, high brightness, and energy efficiency make it a popular choice for designers and manufacturers. The SMD package allows for easy integration into automated assembly lines, reducing manufacturing costs. The LED is designed to meet stringent quality standards, ensuring consistent performance and long-term reliability. Its wide viewing angle ensures that the light is visible from various perspectives, enhancing its suitability for indicator lights and backlighting applications. The use of advanced materials and manufacturing processes contributes to the LED's long lifespan, minimizing the need for frequent replacements and reducing maintenance costs.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0907 $50.3385
1,345+ $0.0745 $100.2025
2,085+ $0.0721 $150.3285
2,870+ $0.0698 $200.3260
3,705+ $0.0675 $250.0875
4,960+ $0.0605 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,030 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess