EN
  • EN
  • DE

IS-4300391

Part No IS-4300391
Manufacturer Essentra Components
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064136-IS-4300391
Categories OEM Parts(F-I)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS-4300391 CAD Model

Description

The IS-4300391, manufactured by Essentra Components, is a component designed for various industrial and electronic applications. While the exact function can vary, Essentra Components specializes in parts like cable management solutions, fasteners, and protective components. The IS-4300391 is most likely a type of cable gland, bushing, or similar component related to cable or panel protection.

Applications

  • Electrical Panels: Provides secure entry and exit points for cables while protecting them from abrasion.
  • Industrial Machinery: Used to route and protect cables within machines.
  • Electronic Enclosures: Offers cable management and strain relief within enclosures.
  • Automotive Applications: Can be used for cable routing and protection in vehicles.
  • Telecommunications Equipment: Secures and protects cables entering and exiting telecom devices.

Features

  • Durable Construction: Made from high-quality materials to withstand harsh environments.
  • Cable Protection: Prevents cable damage from abrasion, bending, and pulling.
  • Secure Fit: Provides a tight and secure fit to prevent cable slippage.
  • Easy Installation: Designed for quick and easy installation.
  • Versatile Application: Suitable for a wide range of cable sizes and types.
  • Strain Relief: Reduces stress on cable connections.

Benefits

  • Increased Cable Lifespan: Protects cables from damage, extending their lifespan.
  • Improved Safety: Prevents cable-related hazards such as shorts and fires.
  • Enhanced Reliability: Ensures reliable cable connections for consistent performance.
  • Reduced Maintenance Costs: Minimizes the need for cable repairs and replacements.
  • Professional Appearance: Provides a clean and organized cable management solution.

Additional Details

The IS-4300391 is likely manufactured from materials like nylon, plastic, or metal, depending on the specific application and environmental requirements. The dimensions, thread type, and cable size compatibility are crucial specifications. Specific details, material composition, flammability ratings, and operational temperature ranges should be found in the product's datasheet available from Essentra Components or their distributors. Always refer to the datasheet before integrating this component into a design.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Dell
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess