EN
  • EN
  • DE

ESP32-WROOM-32E-N4

Part No ESP32-WROOM-32E-N4
Manufacturer Espressif
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz ~ 2.5GHz
Data Rate 150Mbps
Power - Output 20dBm
Sensitivity -98dBm
Serial Interfaces ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART
Antenna Type Integrated, Trace
Utilized IC / Part ESP32-D0WD-V3
Memory Size 4MB Flash, 448kB ROM, 536kB SRAM
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 38-SMD Module
Base Product Number ESP32
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 1965-ESP32-WROOM-32E(4MB)TR-ND,M113EH3200PH3Q0,1965-ESP32-WROOM-32E(4MB)CT,1965-ESP32-WROOM-32E(4MBFLASH)DKR-ND,1965-ESP32-WROOM-32E(4MB)CT-ND,1965-ESP32-WROOM-32E(4MBFLASH)CT-ND,M113EH6400PH3Q0,1965-ESP32-WROOM-32E-N4CT,1965-ESP32-WROOM-32E(4MB)TR,ESP32-WROOM-32E (4MB),1965-ESP32-WROOM-32E(4MB)DKR-ND,1965-ESP32-WROOM-32E(4MBFLASH)TR-ND,ESP32-WROOM-32E (4MB FLASH),1965-ESP32-WROOM-32E(4MB)DKR,1965-ESP32-WROOM-32E-N4TR,ESP32-WROOM-32E(M113EH3200PH3Q0),1965-ESP32-WROOM-32E-N4DKR
Standard Package 650
Win Source Part Number 1057994-ESP32-WROOM-32E-N4
Ultra Librarian 3D Model Ultra Librarian ESP32-WROOM-32E-N4 CAD Model

Description

The ESP32-WROOM-32E-N4 is an RF transceiver module manufactured by Espressif Systems. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Manufacturer: Espressif Systems
  • Series: ESP32
  • Package: Tape and Reel
  • Frequency Range: 2.4GHz to 2.5GHz
  • Protocols: 802.11b/g/n and Bluetooth v4.2 +EDR
  • Flash Memory: 4MB
  • ROM: 448KB
  • SRAM: 536KB
  • Antenna: Integrated Trace Antenna
  • Power Output: 20dBm
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
Linear IC
Lowest to $22.9926
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1838 $50.9408
34+ $2.9823 $101.3982
53+ $2.8816 $152.7248
75+ $2.6800 $201.0000
97+ $2.5793 $250.1921
122+ $2.4785 $302.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess