The SG-710ECK 7.372800MHZ is a miniature crystal oscillator (SPXO) produced by Epson Electronics America Inc. This oscillator provides a stable and precise clock signal at a frequency of 7.3728 MHz. It is designed for applications requiring accurate timing and frequency control in a small form factor.
Applications
- Microcontroller clocks
- Real-time clocks (RTC)
- Communication devices
- Audio equipment
- Industrial control systems
Features
- Frequency: 7.3728 MHz
- Output Type: CMOS
- Supply Voltage: Typically 3.3V or 5V (check datasheet for specific voltage)
- Frequency Stability: ±50 ppm (parts per million) or better (consult datasheet)
- Operating Temperature Range: -40°C to +85°C (industrial grade)
- Small package size
- Low current consumption
Benefits
- Precise and stable clock signal for accurate timing.
- Compact size allows for use in space-constrained applications.
- Wide operating temperature range ensures reliable operation in harsh environments.
- Low current consumption extends battery life in portable devices.
- Easy integration with standard CMOS logic.
Additional Details
The SG-710ECK series from Epson provides a reliable timing solution for a wide range of electronic applications. The CMOS output ensures compatibility with most digital circuits. The frequency stability of ±50 ppm guarantees the accuracy of the generated clock signal over a wide temperature range. Refer to the official Epson datasheet for detailed specifications, including supply voltage range, output waveform characteristics, and environmental compliance information.