EN
  • EN
  • DE

S07J230

Part No S07J230
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 303638-S07J230
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S07J230 CAD Model

Description

The S07J230 is a metal oxide varistor (MOV) manufactured by EPCOS (TDK), designed to protect electronic devices from transient overvoltage conditions. These varistors are designed to clamp voltage spikes resulting from lightning strikes, power surges, and other electrical disturbances, safeguarding sensitive components from potential damage.

Applications

  • Power supplies: Providing surge protection to power supply circuits.
  • Industrial electronics: Protecting industrial control systems and equipment.
  • Consumer electronics: Employed in TVs, computers, and appliances for voltage surge protection.
  • Telecommunication equipment: Protecting phone lines and network devices.
  • Lighting systems: Safeguarding LED drivers and other lighting components.

Features

  • High surge current capability: Able to withstand high-energy surges.
  • Fast response time: Quick clamping action to minimize voltage spikes.
  • Wide operating voltage range: Suitable for various voltage levels.
  • RoHS compliant: Environmentally friendly and meets regulatory standards.
  • Compact size: Easy integration into electronic designs.

Benefits

  • Improved equipment reliability: Protects against voltage surges, extending equipment lifespan.
  • Reduced downtime: Minimizes equipment failure due to overvoltages.
  • Cost savings: Prevents costly repairs and replacements.
  • Enhanced safety: Protects users from electrical hazards.
  • Compliance with standards: Helps meet surge protection requirements.

Technical Specifications

The S07J230 features a varistor voltage of 230V. The 'S07' likely refers to the physical size of the varistor disc. Its specific surge current handling capability and other electrical characteristics are detailed in the manufacturer's datasheet. Varistors like the S07J230 are essential in circuits where voltage surge protection is crucial for the safe and reliable operation of electronic devices. Always consult the datasheet for complete technical details and appropriate applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess