EN
  • EN
  • DE

B82496C3151J

Part No B82496C3151J
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0603
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 744669-B82496C3151J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B82496C3151J CAD Model

Description

The B82496C3151J is a fixed inductor manufactured by EPCOS (TDK). Fixed inductors are passive components that store energy in a magnetic field when electric current flows through them. They are used in various electronic circuits for filtering, tuning, and energy storage.

Applications:

  • Power Supplies: Used as filter chokes to reduce ripple current and improve power supply stability.
  • DC-DC Converters: Employed in switching regulators for energy storage and filtering.
  • EMI Filters: Integrated into EMI filters to suppress electromagnetic interference.
  • RF Circuits: Used in tuning circuits for impedance matching and frequency selection.
  • Audio Amplifiers: Employed for filtering and impedance matching in audio circuits.

Features:

  • High Inductance Value: Provides significant energy storage capability.
  • High Current Capability: Designed to handle high current loads without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) emissions.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.

Benefits:

  • Improved Power Supply Performance: Reduces ripple current and voltage, leading to more stable and efficient power supplies.
  • Enhanced EMI Suppression: Reduces electromagnetic interference, improving overall system performance.
  • Increased Circuit Efficiency: Low DCR minimizes power losses and improves circuit efficiency.
  • Reduced Noise: Filters out unwanted noise and interference.
  • Stable Operation: Provides consistent performance over a wide range of operating conditions.

Additional Details:

The B82496C3151J likely features a ferrite core material. The '3151J' portion of the part number probably defines the specific inductance value and tolerance. These types of inductors are often leaded for through-hole mounting, providing robust mechanical connections.

EPCOS (TDK) inductors are known for their quality and reliability. The B82496C3151J is designed to meet the requirements of demanding applications. The datasheet contains detailed information about inductance, DCR, saturation current, SRF, and physical dimensions.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess