EN
  • EN
  • DE

B72660M0140K072

Part No B72660M0140K072
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description VARISTOR 22V 250A 2SMD JLEAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 23 Weeks
Features Varistor Circuit Surface Mount, MLCV 4032 (10080 Metric)
Manufacturer EPCOS (TDK)
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount, MLCV
Package 4032 (10080 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number B72660M140K72, 495-75993-6, CU4032K14G2, B72660M 140K 72, 495-75993-2, CU4032K14G2-ND, 495-75993-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863174-B72660M0140K072
Ultra Librarian 3D Model Ultra Librarian B72660M0140K072 CAD Model

Description

The B72660M0140K072 is a leaded varistor from EPCOS (TDK), specifically designed to protect electronic circuits from transient overvoltages, such as those caused by lightning strikes, inductive load switching, or electrostatic discharge (ESD). These varistors are voltage-dependent resistors that exhibit a high resistance under normal operating conditions, effectively isolating the protected circuit. However, when a transient voltage exceeds a predetermined threshold, the varistor's resistance rapidly decreases, diverting the surge current away from sensitive components.

Applications

  • Power supplies
  • Inverters
  • Motor controls
  • Lighting systems
  • Telecommunication equipment

Features

  • High surge current capability
  • Fast response time
  • Wide operating voltage range
  • UL, CSA, and VDE approvals
  • RoHS compliant

Benefits

  • Effective protection against transient overvoltages, extending the lifespan of electronic equipment
  • Improved system reliability by preventing damage from voltage spikes
  • Compliance with industry safety standards
  • Reduced maintenance costs due to fewer component failures
  • Enhanced product safety and performance

Additional Details

The B72660M0140K072 varistor is characterized by its key parameters, including maximum continuous operating voltage, surge current rating, clamping voltage, and energy handling capability. Refer to the EPCOS (TDK) datasheet for precise specifications and application guidelines. These varistors are typically constructed using a sintered zinc oxide ceramic material with appropriate additives to achieve the desired electrical characteristics. They are available in various leaded packages for through-hole mounting, allowing for easy integration into circuit boards.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6860 $58.3100
210+ $0.5629 $118.2090
320+ $0.5453 $174.4960
440+ $0.5278 $232.2320
570+ $0.5102 $290.8140
760+ $0.4574 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess