EN
  • EN
  • DE

B59884C0120A070

Part No B59884C0120A070
Manufacturer EPCOS (TDK)
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 420V 21MA RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000034-B59884C0120A070
Package Bulk
Product Status Active
Type Ceramic
Voltage - Max 420V
Current - Hold (Ih) (Max) 21 mA
Current - Trip (It) 39 mA
Current - Max 200mA
Resistance - 25°C (Typ) 600 Ohms
Operating Temperature 0°C ~ 60°C
Grade -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.256" Dia x 0.197" T (6.50mm x 5.00mm)
Height - Seated (Max) 0.394" (10.00mm)
Lead Spacing 0.197\;5;9;7;10;8;3;4;2;1;570;600371;600371;507;118;283;495;18;2997;23;490;2298;3451;486;1568;600350;602068;56;13;818;0;22196;22199;15640;15641;22197;40434;40435;40436;40437;40438;40439;65506;15642;15643;15644;15645;15646;65328;14931;65329;65330;65331;75590;126834;63760;63761;83274;83275;83276;83277;83278;15701;120980;96285;120880;120882;96286;96287;55458;124770;124777;124809;124773;124758;120887;124772;124810;124775;124774;124768;124765;124769;124766;124767;124771;120981;124759;124762;124764;120985;124756;124755;124757;124763;124761;124760;124370;96758;89555;89556;89557;96759;15647;27433;27434;15648;27027;91183;91184;91185;91186;91187;91189;91188;91190;91191;3231;34575;34380;59126;18748;15649;27440;22268;89467;89469;89470;123652;89037;74923;87869;56993;74225;74222;56994;56995;56996;56997;56998;58249;56999;58347;70169;57000;57001;58848;74689;15653;57003;57004;56991;121659;57005;57006;57007;57008;56992;57009;57010;57013;57011;57012;57014;57015;57016;58248;57017;57018;58849;73721;59129;59130;30226;116716;15708;15709;15710;15712;15714;15715;15716;15717;15718;15719;15720;15721;15722;15723;57029;95442;15689;15691;15692;15693;18606;15695;15696;15698;24440;15699;15700;15702;15703;18607;15680;15681;57025;19040;19041;15682;15683;15684;15685;15686;15687;15688;19061;15690;19063;15694;17249;103239;103238;105495;105496;103240;107085;105494;82332;51969;51970;57050;51971;86682;57030;57031;57051;63948;57032;57096;57033;51972;57099;57052;95903;57053;63949;43295;57034;75985;57035;57036;57037;57038;57039;57040;124776;57041;51976;95159;57097;57042;51977;51978;51979;51980;51981;57043;51982;57044;57045;57046;51984;51985;51986;51987;57054;51988;57055;51989;57047;57048;57049;105497;30509;15707;57027;57028;35950;57056;101042;101019;101017;101020;101018;63251;63253;57057;15662;63877;15663;83922;83923;83924;93961;51816;83925;83926;93962;93963;93965;93964;93966;93967;93968;82088;82089;82090;82091;73932;81831;81832;81833;81834;81835;76842;76920;76939;76969;66082;77229;77278;77298;74081;74082;89558;74083;74084;89559;74085;59131;5040;42814;13853;15665;15679;24529;27920;62;61;3;2;243;250;4;1;17;0;2;7;1;1;328773;388650;249171;267452;295157;305478;74515;87718;92529;88648;97403;103542;108742;116509;143803;146516;155183;159247;184598;188819;190510;197370;215305;218067;226124;238738;239815;242597;245120;257642;257644;257645;260651;275665;455492;278186;287637;287639;299917;304888;69629;69631;84289;84290;85847;90237;91432;94758;95987;106024;140848;147953;147954;150722;150723;150724;150725;153583;796415;153584;154123;157291;157293;157294;160817;823623;164553;182727;193216;213650;217285;217610;219848;225290;237347;243359;256165;265022;43166;470450;1;6 mA;10 mA;11 mA;12 mA;13 mA;14 mA;15 mA;16 mA;19 mA;20 mA;21 mA;22 mA;28 mA;29 mA;30 mA;33 mA;35 mA;36 mA;37 mA;38 mA;39 mA;40 mA;44 mA;45 mA;47 mA;50 mA;54 mA;55 mA;57 mA;59 mA;60 mA;62 mA;63 mA;65 mA;70 mA;75 mA;76 mA;80 mA;84 mA;85 mA;87 mA;90 mA;91 mA;93 mA;94 mA;95 mA;100 mA;105 mA;110 mA;112 mA;115 mA;120 mA;122 mA;124 mA;125 mA;128 mA;130 mA;134 mA;139 mA;140 mA;145 mA;150 mA;154 mA;155 mA;160 mA;161 mA;165 mA;168 mA;170 mA;175 mA;180 mA;183 mA;184 mA;186 mA;187 mA;190 mA;192 mA;200 mA;205 mA;210 mA;212 mA;213 mA;215 mA;216 mA;220 mA;230 mA;234 mA;236 mA;240 mA;244 mA;245 mA;248 mA;249 mA;250 mA;260 mA;270 mA;280 mA;287 mA;290 mA;300 mA;307 mA;310 mA;314 mA;320 mA;326 mA;330 mA;340 mA;350 mA;355 mA;360 mA;370 mA;380 mA;389 mA;390 mA;393 mA;400 mA;407 mA;410 mA;420 mA;421 mA;425 mA;440 mA;450 mA;460 mA;
Win Source Part Number Cross
Manufacturer EPCOS-(TDK)
Category Circuit Protection
Packaging Bulk
Operating Temperature Range 0°C ~ 60°C
Ultra Librarian 3D Model Ultra Librarian B59884C0120A070 CAD Model

Description

The B59884C0120A070 is a PTC (Positive Temperature Coefficient) thermistor from EPCOS (TDK) with a resistance of 600 ohms at 25°C and a current rating of 0.2A. It is a self-regulating thermistor, meaning that its resistance increases as its temperature increases. This makes it ideal for use in applications where overcurrent protection or temperature sensing is required.

The B59884C0120A070 is a small, cylindrical thermistor with a diameter of 5mm and a length of 10mm. It has a lead length of 50mm and is terminated with tinned copper wires. The thermistor is encapsulated in a black epoxy resin coating, which provides protection from the environment.

The B59884C0120A070 has a wide operating temperature range of -40°C to +125°C. It is also ROHS compliant, making it suitable for use in a wide range of applications.

Some of the typical applications for the B59884C0120A070 include:

Overcurrent protection in power supplies, motor drives, and other electronic devices Temperature sensing in automotive, industrial, and consumer electronics Liquid level sensing Flow sensing Temperature compensation Here is a more detailed description of some of the typical applications for the B59884C0120A070:

Overcurrent protection

PTC thermistors are often used in overcurrent protection circuits. In this type of circuit, the thermistor is placed in series with the load. If the current through the load exceeds a certain threshold, the thermistor will heat up and its resistance will increase. This will cause the voltage drop across the thermistor to increase, which will in turn reduce the voltage to the load. This will help to protect the load from damage.

Temperature sensing

PTC thermistors can also be used for temperature sensing. In this type of application, the thermistor is placed in the environment that needs to be monitored. As the temperature of the environment increases, the resistance of the thermistor will also increase. This change in resistance can be measured and used to infer the temperature of the environment.

Liquid level sensing

PTC thermistors can also be used for liquid level sensing. In this type of application, the thermistor is placed in the liquid. As the liquid level rises, the thermistor will become more immersed in the liquid. This will cause the thermistor to cool down and its resistance will decrease. This change in resistance can be measured and used to infer the liquid level.

Flow sensing

PTC thermistors can also be used for flow sensing. In this type of application, the thermistor is placed in the flow path of the fluid. As the fluid flows over the thermistor, it will cool down the thermistor. This will cause the thermistor's resistance to decrease. The change in resistance can be measured and used to infer the flow rate of the fluid.

Temperature compensation

PTC thermistors can also be used for temperature compensation. In this type of application, the thermistor is placed in the same environment as the device that needs to be compensated. The thermistor's resistance is measured and used to calculate a temperature correction factor. This correction factor is then used to adjust the operation of the device to compensate for the temperature.

The B59884C0120A070 is a versatile PTC thermistor that can be used in a wide range of applications. It is a reliable and durable device that is backed by a well-known manufacturer.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 10A RADIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9104 $59.1760
155+ $0.7471 $115.8005
240+ $0.7237 $173.6880
330+ $0.7004 $231.1320
430+ $0.6770 $291.1100
575+ $0.6070 $349.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess