The B59872C120A70 is a PTC (Positive Temperature Coefficient) thermistor from EPCOS (TDK) designed for overcurrent protection. This component serves as a resettable fuse, limiting current during fault events and automatically returning to normal operation once the fault is resolved.
Applications
- Overcurrent protection in various electronic circuits
- Protection of transformers and power supplies
- Short-circuit protection in consumer electronics
- Motor winding protection
- Telecommunications equipment protection
Features
- Resettable fuse functionality
- Solid-state construction for enhanced reliability
- Rapid response to overcurrent conditions
- Small form factor for space-constrained applications
- Compliant with RoHS environmental standards
- Long lifespan and consistent performance
Benefits
- Protects downstream components from damage due to overcurrent events.
- Eliminates the need for manual fuse replacements, reducing maintenance and downtime.
- Offers a robust and reliable overcurrent protection solution.
- Enhances the safety and longevity of electronic devices.
- Provides a cost-effective alternative to traditional fuses.
Additional Details
The B59872C120A70 PTC thermistor typically has a low initial resistance at room temperature, allowing normal current flow. When an overcurrent situation occurs, the device rapidly heats up, causing its resistance to increase dramatically, thereby limiting the current. Once the overcurrent condition is removed, the PTC cools down, and its resistance returns to its normal low value, allowing the circuit to resume operation. The operating voltage is typically in the range of 265V. Refer to the manufacturer's datasheet for detailed specifications, including trip current, hold current, and thermal characteristics, to ensure proper application and performance. The exact resistance at 25°C is approximately 12 ohms.