EN
  • EN
  • DE

EMC 100-520-442 - EMC 0.86m RJ12/Micro-DB9 Cable

Part No EMC 100-520-442 - EMC 0.86m RJ12/Micro-DB9 Cable
Manufacturer EMC
Catalog Cables
Description EMC 0.86m RJ12/Micro-DB9 Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398299-EMC 100-520-442 - EMC 0.86m RJ12/Micro-DB9 Cable
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-520-442 - EMC 0.86m RJ12/Micro-DB9 Cable CAD Model

Description

The EMC 100-520-442 cable is designed for specialized connectivity purposes, featuring an RJ12 to Micro-DB9 configuration over a length of 0.86 meters. This cable is ideal for connecting devices that require this specific interface, such as networking equipment, serial devices, or management consoles that utilize Micro-DB9 ports. The RJ12 connector allows for connectivity with telephone-style interfaces, while the Micro-DB9 connector is suited for serial connections, offering flexibility in device compatibility and usage. This cable embodies the EMC quality, crafted for reliability and performance in connectivity and data transmission. Its construction ensures durability, making it suitable for environments where dependable connections are critical. The 0.86-meter length provides sufficient reach for close-range connections without excessive cabling, promoting a tidy and efficient work environment. For IT professionals seeking reliable and specialized connectivity solutions, this EMC cable presents a high-quality option, reflective of EMC's commitment to networking and infrastructure excellence.

You May Also Be Interested in

NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 2M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess