EN
  • EN
  • DE

V6309LSP3B+

Part No V6309LSP3B+
Manufacturer EM Microelectronic
Catalog Electronic Wholesale
Description 3-Pin Microprocessor Reset Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EM Microelectronic
Win Source Part Number 1279031-V6309LSP3B+
Manufacturer Homepage www.emmicroelectronic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V6309LSP3B+ CAD Model

Description

The V6309LSP3B+ is a low-power, high-performance Real-Time Clock (RTC) module manufactured by EM Microelectronic. Designed for applications requiring accurate timekeeping and low energy consumption, this RTC integrates a crystal oscillator, ensuring precise and reliable timekeeping even when the main power supply is unavailable.

Applications

  • Portable devices
  • Wearable technology
  • Industrial control systems
  • Smart meters
  • Data loggers

Features

  • Ultra-low power consumption
  • Integrated crystal oscillator
  • I2C interface
  • Programmable alarm functions
  • Backup battery switchover

Benefits

  • Extended battery life in portable devices
  • Accurate and reliable timekeeping
  • Simplified system integration with I2C interface
  • Flexible alarm settings for event triggering
  • Automatic switchover to backup battery during power loss

Additional Details

The V6309LSP3B+ operates from a supply voltage typically between 1.8V and 5.5V, making it suitable for a wide range of battery-powered applications. Its ultra-low power consumption minimizes the load on the battery, extending the operational life of the device. The integrated crystal oscillator eliminates the need for external timing components, simplifying the design and reducing the overall system cost. The I2C interface allows for easy communication with a microcontroller or other system components.

The device provides various programmable alarm functions that can be used to trigger events based on specific time or date criteria. This functionality is particularly useful in applications such as data logging, where data needs to be recorded at specific intervals. The backup battery switchover feature ensures that the RTC continues to operate even when the main power supply is interrupted. When the main power is restored, the RTC automatically switches back to the main power supply. The V6309LSP3B+ is often used in applications needing long-term data retention and precise time stamps, even during periods of power outage.

The small package size makes it suitable for integration into compact devices, such as wearables and handheld instruments. The RTC provides registers for storing seconds, minutes, hours, day of the week, date, month, and year. These registers can be easily accessed and updated via the I2C interface. The internal clock is typically calibrated to ensure high accuracy. The V6309LSP3B+ offers a robust solution for applications requiring precise timekeeping and minimal power consumption.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Panasonic
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Silergy Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess